- Width
- Length
- For Use With
- Material
- Type
- Height
- Depth
- Series
- Surface protection
- RoHS
- IP Rating
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Circuit integrity | Degree of protection (IP) | Degree of protection (NEMA) | Door Type | For Use With | Material housing | Model | Protection class | Surface protection | Transparent | With lock | Series | Type | Color | Depth | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Base Plate | - | 312 | - | 312 | 312mm | 1012 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Base Plate | - | 709 | - | 709 | 709mm | 1012 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Roof Plate | - | 625 | - | 15 | 625mm | 364 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Base Plate | - | 312 | - | 312 | 312mm | 1012 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Roof Plate | - | 425 | - | 15 | 425mm | 1364 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Roof Plate | - | 825 | - | 15 | 825mm | 614 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Base Plate | - | 212 | - | 212 | 212mm | 762 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | Base Plate | Grey | 312 | - | 312 | 312mm | 1262 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | ARIA 108 | - | - | - | - | No | - | - | Cover Plate | - | 79.4 | - | 990 | 79.4mm | 761.8 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ARIA | - | - | - | - | - | - | - | Handle | - | - | - | - | 80mm | 55mm | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | TriLine | - | Base complete | - | - | - | - | - | Plinth | - | 825 | - | 100 | 825mm | 606 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | None | IP66 | 12 | - | - | Plastic | - | - | Untreated | - | Yes | - | - | - | 230 | - | 515 | - | 415 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | I | Powder coating | - | - | - | Frame | - | 625 | - | 2213 | 625mm | 1114 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | - | 3/10R3 | - | - | 325 | IP54 | 2213 | - | 864 | ||
Tiny WHSL | In Stock | - | - | Sheet Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | I | Powder coating | - | - | - | Frame | - | 825 | - | 1913 | 825mm | 1364 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | I | Powder coating | - | - | - | Frame | - | 325 | - | 1913 | 325mm | 1114 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | - | 3/10R8 | - | - | 825 | IP54 | 2213 | - | 864 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | - | E8R8 | - | - | 825 | IP54 | 1913 | - | 944 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | - | 2/10R3 | - | - | 325 | IP54 | 2213 | - | 614 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | None | IP66 | 12 | - | - | Plastic | - | - | Untreated | - | Yes | - | - | - | 170 | - | 415 | - | 315 |