- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Center Frequency | Contact Materials | Frequency Aging | Manufacturer | Manufacturer Part Number | Mode of Oscillation | Mounting | Output Frequency | Qualification | Standard Frequency | Supplier Package | Termination Method | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Power Rating | Contact Type | Pitch | Resistor Type | Frequency Stability | Pin Count | Function | Housing Color | Operating Supply Voltage | Attachment Method | Load Capacitance | Frequency Tolerance | Family | Data Bus Width | Shielded | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Output Level | Product Length | Product Width | Thermal Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVCUFAQ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVDUHAQ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVDUHAF000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | 100 ppm/K | - | - | 205 kOhm | - | - | 0.05 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 0.6 | 0.3 | - | ||
Tiny WHSL | In Stock | - | - | Gold | UL | Thermoplastic | Straight | - | Phosphor Bronze | - | ABB | ZBVDUHBF000A000000XX | - | Through Hole | - | - | - | - | Solder | - | -65 to 105 °C | - | - | Unshrouded Header | - | 2 | Header | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 32.61 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ±3 ppm/Year | ABB | ZBVDUHAK200A000000XX | Fundamental | Surface Mount | - | - | 37 MHz | - | - | - | -10 to 60 °C | - | - | Crystal | - | - | - | - | - | - | - | 15 ppm | 4 | - | - | - | - | 18 pF | ±15 ppm | - | - | - | - | - | 200 Ohm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVDUHBA000A000000XX | - | Surface Mount | 16.367667 MHz | - | - | SMD | - | - | -10 to 60 °C | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | Straight | - | Brass | - | ABB | ZBVE00A00000000000XX | - | Cable Mount | - | - | - | - | Crimp | 20 to 17, 20 AWG | - | - | Connector Power | - | - | - | Pin | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 22.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJAB000A000000XX | - | DRAWOUT | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ±3 ppm/Year | ABB | ZBVEUJAJ200A000000XX | Fundamental | Surface Mount | - | - | 27 MHz | - | - | - | -20 to 70 °C | - | - | Crystal | - | - | - | - | - | - | - | 15 ppm | 4 | - | - | - | - | 6 pF | ±15 ppm | - | - | - | - | - | 200 Ohm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ±3 ppm/Year | ABB | ZBVDUHBE000A000000XX | Fundamental | Surface Mount | - | - | 40 MHz | - | - | - | -40 to 85 °C | - | - | Crystal | - | - | - | - | - | - | - | 30 ppm | 4 | - | - | - | - | 10 pF | ±30 ppm | - | - | - | - | - | 100 Ohm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJBA000A000000XX | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | 3.01 °C/W | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJBB000A000000XX | - | FIXED | - | AEC-Q200 | - | - | - | - | - | 200 ppm/K | - | - | 1.2 MOhm | - | - | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 1.55 mm | 0.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJAD000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Beam XL, XLE, & HD Power Connectors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJAN200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVDUHBC000A000000XX | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJAA000A000000XX | - | Surface Mount | - | - | 20 MHz | SMD | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVDUHBD000A000000XX | Fundamental | Surface Mount | - | - | 25 MHz | SMD | - | - | -40 to 85 °C | - | - | Crystal | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 200 Ohm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | 25 MHz | - | ±2.8(20th) ppm/Year | ABB | ZBVEUJBF000A000000XX | - | Surface Mount | 25 MHz | - | - | - | - | - | -40 to 85 °C | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | 4.6 ppm | 10 | - | - | 5.0000 V | - | 10 pF | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ±3 ppm/Year | ABB | ZBVEUJBQ200A000000XX | Fundamental | Surface Mount | - | - | 40.61 MHz | - | - | - | -20 to 70 °C | - | - | Crystal | - | - | - | - | - | - | - | 30 ppm | 4 | - | - | - | - | 6 pF | ±30 ppm | - | - | - | - | - | 100 Ohm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJAK200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | 2.8 A | - | - | - | 6.47 | 6.47 mm | - |