- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Category | Contact Materials | Frequency Aging | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mode of Oscillation | Mounting | Output Frequency | Pole Throw Configuration | RoHS | Shaft Length | Standard Frequency | Supplier Package | Switch Configuration | Terminate To | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Inductance | Load Capacitance | Frequency Tolerance | Adjustment Type | Number of Turns | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Number of Gangs | Output Level | Shaft Diameter | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAD000A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAC000A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVEUJBN200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAE000A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Nylon | Straight | - | - | - | ABB | ZBVE00B00000000000XX | 250 | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Housing | - | 2 | Receptacle | - | 4.9500 mm | - | - | - | 16 POS | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ±3 ppm/Year | ABB | ZBVEUJAQ200A000000XX | - | Fundamental | Surface Mount | - | - | - | - | 27.12 MHz | - | - | - | - | -20 to 70 °C | - | Crystal | - | - | - | - | - | - | 30 ppm | 4 | - | - | - | - | 6 pF | ±30 ppm | - | - | - | - | 200 Ohm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | UL | - | - | - | Stainless Steel | - | ABB | ZBVFUKAK200A000000XX | - | - | Surface Mount | - | SPST | - | - | - | - | OFF (ON) | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAJ200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAN200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | UL | - | Straight | - | - | - | ABB | ZBVFUKBA000A000000XX | - | - | Cable Mount | - | - | - | - | - | - | - | Coaxial Cable | Crimp | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.83 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAF000A000000XX | - | - | DRAWOUT | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | Flatted | 1 Turns | - | - | - | ± 20% | 2 | - | 6 mm | 12.1 mm | 11.35 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKBC000A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 uH | - | - | - | - | 20 | 36 A | - | - | - | - | - | 22.86 | 22 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKAQ200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 nH | - | - | - | - | 20 | 4.7 A | - | - | - | - | - | 2 | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKBE000A000000XX | - | - | Surface Mount | 13 MHz | - | - | - | - | SMD | - | - | - | -30 to 85 °C | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | 4 | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | - | ||
![]() ZCA32A0XX ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZCA32A0XX | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 uH | - | - | - | - | 20 | 12 A | - | - | - | - | - | 13.58 | 12.9 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKBQ200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZBVFUKBK200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | - | -65 to 225 °C | ± 50ppm/°C | - | 3.3 kOhm | - | - | 5 W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 13 mm | 8.99 mm | ||
![]() ZCA25A0XX ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZCA25A0XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | SMD | - | - | ABB | ZCHGULBA000A000000XX | - | - | Surface Mount | - | - | - | - | 20 MHz | CSMD | - | - | - | -55 to 125 °C | - | Crystal Oscillator | - | - | - | - | - | - | 50 ppm | 4 | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | ABB | ZCHGULAB000A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |