- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Category | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Voltage Rating | Minimum Isolation Voltage | Mounting | Mounting Orientation | Qualification | Supplier Package | Switch Configuration | Switching Speed | Tab Size | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Termination | Type | Color | Gender | Capacitance | Power Rating | Technology | Pin Count | Operating Supply Voltage | Interface | Plating | Cable Length | Viewing Angle | Data Bus Width | ESR | Reverse Voltage | Number of LEDs | Cable Diameter | Peak Wavelength | Number of Switches | Dominant Wavelength | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULBF000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULBC000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.49 x 1.27 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULAJ200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | ||
Tiny WHSL | In Stock | - | - | - | Phosphor Bronze | UL | - | - | - | - | - | - | ABB | ZCSGULBK200A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | 30 to 22, 30 AWG | - | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 13.89 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULBB000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULAQ200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.52 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSHUNBF000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 F | - | - | - | - | - | - | - | - | - | 0.204 | - | - | - | - | - | - | 20 mm | 20 x 15 x 2.3(Max) | ||
Tiny WHSL | In Stock | - | - | Gold | - | UL | - | - | - | - | - | - | ABB | ZCSHUNAK200A000000XX | - | 30 V | - | DRAWOUT | - | - | - | - | - | - | - | - | 28 AWG | 0 to 70 °C | - | - | - | Plug-Plug | - | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Chip LED | 224(Max) mcd | AlGaInP | 1.5x1x0.71 mm | Rectangular | ABB | ZCSH00A00000000000XX | 30 mA | - | - | Surface Mount | Top Mount | - | SMT | - | - | - | - | - | - | -40 to 100 °C | - | Uni-Color | Red | - | - | - | - | 2 | - | - | - | - | 120 ° | - | - | 12 V | 1 | - | 645 nm | - | 633 nm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | Metal | AC Fan | - | - | - | - | ABB | ZCSHUNBE000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | 115 V | - | - | Terminals | - | - | - | - | 11.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSHUNBA000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | UL | - | - | - | - | - | - | ABB | ZCSHUNBB000A000000XX | - | - | - | FIXED | - | - | - | - | - | 5.14 mm² | - | - | 18 to 14, 18 AWG | - | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENAD000A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENAA000A000000XX | - | - | 60 dB | DRAWOUT | - | - | - | Single SP3T | 15000000 ns | - | - | - | - | - | - | - | - | - | - | - | TTL | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENAJ200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUART/I2C/SGMII/SPI/ | - | - | - | 64 Bit | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | - | - | - | - | - | - | ABB | ZCSVENAQ200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | Solder-Solder | - | 28 AWG | - | - | - | - | Plug-Plug | - | - | - | - | - | - | - | 1.8 m | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENBD000A000000XX | - | - | - | FIXED | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZCSGULBN200A000000XX | - | - | - | FIXED | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENAN200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZCSVENBQ200A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |