- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Model | Mounting | Qualification | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | RoHS | SIL according to IEC 61508 | Special Features | Supplier Package | Type of electric connection | Type of electrical connection of main circuit | Usage Level | Voltage type for actuating | With detachable clamps | Operating Temperature | Type | Capacitance | Depth | Output | Pin Count | Output Voltage | Operating Supply Voltage | Ripple Current | Power Dissipation | Manufacturer Size Code | Port Size | Product Type | ESR | Screening Level | Product Length | Product Width | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZP146-31 ABB | In Stock | - | - | - | - | - | Thin-Film Directional Couplers | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | -40 to 85 °C | Thin-Film Directional Couplers | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP146-42 ABB | In Stock | - | - | - | - | - | Fractional-N PLL Transmitter IC | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | TSSOP | - | - | Automotive grade | - | - | -40 to 125 °C | Fractional-N PLL Transmitter IC | - | - | - | 10 | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() ZP265-31 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 139C5702CG1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | - | - | ||
![]() 139C5720G6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 3.18 x 2.03 | - | - | ||
![]() 188A5559P1 ABB | In Stock | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | 24 - 24 | - | Non-Compliant | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA104686R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204B4053G17 ABB | In Stock | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 uF | - | - | - | - | - | 387 mA | - | D | - | - | 1000 mOhm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() 218A8182P001 ABB | In Stock | - | - | - | - | - | Thin-Film Directional Couplers | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | -40 to 85 °C | Thin-Film Directional Couplers | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284A962P2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | 4NO | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | ||
Tiny WHSL | 35 | - | - | - | - | - | - | - | - | - | Other | - | - | Yes | - | - | 24 - 24 | - | - | 3 | - | - | Other | - | - | DC | Yes | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 | - | - | - | - | - | - | - | - | - | Basic device | Thread Mount | - | Yes | 85 - 265 | 85 - 265 | 120 - 375 | - | Compliant | 3 | - | - | Screw connection | - | - | AC/DC | Yes | -40 to 125 °C | - | - | 120 | - | - | 0.5 to 4.5 V | 1.7, 1.9 V | - | - | - | 1/8 in | - | - | Extended Industrial | - | - | 120 | 22.5 | ||
![]() 302A3009NMP1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302A3777P1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 331A1519G5 ABB | In Stock | - | - | Aluminum Alloy | Straight | - | - | - | - | Micro-D 83513 and D-Sub M24308 Series Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.66 mm | - | - | - | ||
![]() 331A1519G13 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |