- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | For Use With | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Output Power | Minimum Isolation Voltage | Mounting | Mounting Orientation | Qualification | Supplier Package | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Color | Gender | Capacitance | Pitch | Pin Count | Number of Outputs | Efficiency | Output Voltage | Housing Color | Plating | Output Current | Screening Level | Number of LEDs | Cable Diameter | Stud Size | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Brass | UL | - | - | - | - | - | - | - | ABB | ZCVHUNBC000A000000XX | - | - | - | FIXED | - | - | - | - | - | 22 to 18, 22 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | ABB | ZCVHUNBJ200A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | ABB | ZCVHUNBN200A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | 20% | - | - | - | - | ABB | ZCVGULBA000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Cables | - | ABB | ZCVT00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAA000A000000XX | - | - | - | DRAWOUT | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | 0.0018 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAC000A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | Keying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.46 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAE000A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKBB000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAQ200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKBA000A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAK200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKAN200A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | -65 to 150 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 7.87 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | 47 to 63 Hz | ABB | ZCVTEKBF000A000000XX | - | 15.1 W | 3000 Vdc | DIN Rail | - | - | - | - | Commercial grade | - | -20 to 70 °C | Regulated | - | - | - | - | - | 1 | 90 % | 24 V | - | - | 0.63 A | Commercial | - | - | - | 85 to 264 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ZCVU00B00000000000XX | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVTEKBQ200A000000XX | - | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | Chip LED | - | - | - | ABB | ZCVUELAA000A000000XX | 200 mA | - | - | Surface Mount | Top Mount | - | CSMD | - | - | - | -40 to 125 °C | Chip LED | - | - | - | - | 3 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | - | ABB | ZCVUELAF000A000000XX | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | 0.6 x 0.3 x 0.3 | ||
Tiny WHSL | In Stock | - | - | Tin | - | IEC | Thermoplastic | Straight | - | - | Copper Alloy | - | - | ABB | ZCVUELAB000A000000XX | - | - | - | Through Hole | - | - | - | Solder | - | - | -65 to 125 °C | - | - | Header | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | 50.39 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | - | 47 to 63 Hz | ABB | ZCVUELAN200A000000XX | - | 714 W | 3000 Vdc | Through Hole | - | - | - | - | - | - | -40 to 100 °C | Regulated | - | - | - | - | 11 | 1 | 91 % | 48 V | - | - | 14 A | Extended Industrial | - | - | - | 85 to 265 V | - | - |