- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Overvoltage category | Pollution degree | RoHS | Special Features | Voltage type | Voltage, Rating | Current Rating | Frequency | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11-2M ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | 11-2M | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202M-C40 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S202M-C40 | DIN Rail | - | - | - | - | - | - | 40 A | - | Supplemental | Screw | - | ||
![]() S203-C50 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S203-C50 | DIN Rail | - | - | - | Degree of protection: IP20 | - | 400VAC | 50 A | - | Supplemental | Screw | Circuit breakers | ||
![]() P1-2E2 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S500-S20 ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | S500-S20 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S500-SA ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | S500-SA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2S030TWS8 ABB Control | In Stock | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | ||
![]() T6HQ800CWA3AUSA ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | ||
![]() A75-30-11-75 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | Contactors | ||
![]() S203-C63 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S203-C63 | DIN Rail | - | - | - | Degree of protection: IP20 | - | 400VAC | 63 A | - | Supplemental | Screw | Circuit breakers | ||
![]() 2635767 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203-B40 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S203-B40 | DIN Rail | - | - | - | Degree of protection: IP20 | - | 400VAC | 40 A | - | Supplemental | Screw | Circuit breakers | ||
![]() AL16N0-30-10-81 ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | AL16N0-30-10-81 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A260N5M-11-84 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF400-30-11-69 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | Contactors | ||
![]() S201U-Z60 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S201U-Z60 | DIN Rail | - | - | - | - | - | - | 60 A | - | Branch Circuit | Screw | - | ||
![]() S501-B13 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CDS273001R0014 ABB Control | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | ABB | - | DIN Rail | 3 | 3 | No | - | AC/DC | - | - | 50 - 60 | - | Screw | - | ||
![]() 2CDS273001R0254 ABB Control | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | ABB | - | DIN Rail | 3 | 3 | No | - | AC/DC | - | 25 A | 50 - 60 | - | Screw | - | ||
![]() S503-K15 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S503-K1.5 | DIN Rail | - | - | - | - | - | - | 1.5 A | - | Supplemental | Screw | - |