- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mounting | Qualification | RoHS | Tab Size | Termination Method | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pitch | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Spacing | Plating | Number of Ports | Protections | Terminal Type | Channel Type | Speed Grade | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P9M-PLGSD ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | ||
![]() P9B-11VN ABB | In Stock | - | - | Tin | - | - | - | Nylon | Right Angle | - | Phosphor Bronze | - | - | - | Surface Mount | - | - | - | Solder | - | -20 to 85 °C | - | - | - | 1.0000 mm | - | - | Socket | Beige | - | - | - | - | - | - | - | - | 14 mm | - | ||
![]() P9M-PLLGD ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
![]() P9M-SCZ3C01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | ||
![]() P9M-MB2T ABB | In Stock | - | - | Gold | - | - | - | Thermoplastic | Straight | - | Copper Alloy | - | - | - | Through Hole | - | - | - | Solder | - | -65 to 105 °C | - | Header | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | 35.05 mm | - | ||
![]() P9M-SLZ1R ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | ||
![]() P9XPL0S0 ABB | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | 2.64 mm² | - | 22 to 18, 22 AWG | - | - | Receptacle | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 15.62 mm | - | ||
![]() P9M-SCD0K95 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | 6.6 x 2.54 x 3.43 | ||
![]() PLU702M-K70L ABB | In Stock | - | - | - | - | - | UL | Nylon | Straight | - | - | - | ABB | PLU702M-K70L | - | - | - | - | - | - | -65 to 165 °C | - | Receptacle | - | 2.5400 mm | 70 A | - | - | Green | - | - | - | Branch Circuit | Screw | - | - | - | 10.16 mm | - | ||
![]() RT2C ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | ||
![]() S201MUC-B40 ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | ABB | S201MUC-B40 | DIN Rail | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | ||
![]() S201MUC-Z30 ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | ABB | S201MUC-Z30 | DIN Rail | - | No | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | ||
![]() S202MUC-C8 ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | 5% | - | - | ABB | S202MUC-C8 | DIN Rail | - | No | - | - | - | - | - | - | 100 uF | - | 8 A | - | - | - | 52.5 mm | - | - | Supplemental | Screw | - | - | - | 57.5 mm | 70 x 57.5 x 24 mm | ||
![]() S804S-B10 ABB | In Stock | - | - | Gold | - | 41 | - | - | Straight | - | Copper Alloy | 21-41 | ABB | S804S-B10 | Flange Mount | - | - | - | Crimp | - | -65 to 175 °C | MIL-DTL-38999 Circular | RCP | - | - | 10 A | 41 POS | Socket | - | - | - | 1 | - | Screw | - | - | No | 39.7 mm | - | ||
![]() S802UE-K20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | S802UE-K20 | - | MIL-PRF-55681 | - | - | - | - | - | - | - | 36 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | ||
![]() SCPFP5 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF250F ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | 0.0039 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | 7.37 x 2.29 x 7.37 | ||
![]() SGR1H ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLTE2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |