- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Terminate To | Termination Method | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pitch | Pin Count | Ripple Current | Plating | Power Dissipation | Manufacturer Size Code | ESR | Channel Type | Speed Grade | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANDUHAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | 20% | - | - | ABB | ZACQEGBN200A000000XX | FIXED | - | - | - | - | - | - | - | 10 uF | - | - | 58 mA | - | - | L | 7.5 mOhm | - | - | - | 1.6 mm | 1.6 x 0.85 x 0.85 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZAND00B00000000000XX | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | Straight | - | Phosphor Bronze | - | ABB | ZANMECAQ200A000000XX | Cable Mount | - | - | Crimp | - | -55 to 105 °C | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 12.01 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANMECAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual N | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Copper | UL | - | - | - | - | ABB | ZANDUHBB000A000000XX | FIXED | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | - | Tin | - | - | - | - | - | 4.82 mm | 19.69 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANDUHBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANMECAB000A000000XX | DRAWOUT | MIL-PRF-55681/7 | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | 10% | - | - | ABB | ZANDUHBJ200A000000XX | FIXED | - | - | - | - | - | - | - | 150 uF | - | - | 2598 mA | - | - | E | 0.04 mOhm | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | Straight | - | Brass | - | ABB | ZANMECAD000A000000XX | Cable Mount | - | Coaxial Cable | Crimp | - | -65 to 165 °C | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 30.94 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | 20% | - | - | ABB | ZANDUHBQ200A000000XX | FIXED | - | - | - | - | - | - | - | 150 uF | - | - | 1700 mA | - | - | B | 0.045 mOhm | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANMECAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 2.54 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANDUHBK200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 x 2.54 x 3.81 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANMECBE000A000000XX | FIXED | MIL-PRF-55681/8 | - | - | - | - | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANDUHBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANNEEAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | 14 | ABB | ZANNEEAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | 208 | - | - | N | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANDUHBE000A000000XX | FIXED | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
Tiny WHSL | In Stock | - | - | - | Copper | IEC | - | - | - | - | ABB | ZANNEEAK200A000000XX | DRAWOUT | - | - | - | 22 to 16, 22 AWG | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 3.5 mm | 21.49 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZANNEEAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | H | 900 mOhm | - | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 |