- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Approvals | Base/Housing Material | Body Orientation | Built-in depth | Capacitance Tolerance | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Propagation Delay Time @ Maximum CL | Mounting | Mounting Styles | Number of Output Enables per Chip | Operating Temp Range | Overvoltage category | Package Type | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Supplier Package | Terminate To | Termination Method | Usage Level | Voltage type | Voltage type for actuating | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Current Rating | Frequency | Pin Count | Termination Style | Circuit | Polarity | Lead Spacing | Impedance | Accessory Type | Number of Poles | Input Type | Protections | Logic Function | Terminal Type | Product Type | Shielded | Screening Level | Resistance Tolerance | Product Length | Product Width | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 73 | - | - | - | - | IP2X | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 82.5 | - | 0 - 70 | 0 - 50 | - | IP20 | - | ABB | - | - | DIN Rail | - | - | - | 3 | - | 2 | - | - | - | No | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 20 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU202MR-K4 ABB | In Stock | - | - | Gold | - | CSA, UL | Nylon | Right Angle | - | - | - | - | Beryllium Copper | - | - | ABB | SU202MR-K4 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -55 to 85 °C | - | - | - | Receptacle | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 14.76 mm | - | - | - | ||
![]() S201MUC-C20 ABB | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | ABB | S201MUC-C20 | - | DIN Rail | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | 20 A | - | 6 | - | - | - | - | - | - | - | - | Supplemental | - | Screw | - | - | - | - | 5 | 3.2 mm | - | - | ||
![]() S201MUC-C10 ABB | In Stock | - | - | Gold | - | CSA, UL | - | Straight | - | - | - | - | Phosphor Bronze | - | - | ABB | S201MUC-C10 | - | Through Hole | - | - | - | - | - | - | - | - | - | No | - | - | Solder | - | - | - | - | -55 to 125 °C | - | - | - | Pin | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | Supplemental | - | Screw | - | No | - | - | 8.66 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | XT1NU3050AFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | ||
![]() S804PV-SP63 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 620 kOhm | - | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.1 | 1.55 | - | - | ||
![]() TS3N060TWU4 ABB | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | - | Beryllium Copper | - | Normal | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cable | Crimp | - | - | - | - | -65 to 85 °C | - | BNC | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | 32.13 mm | - | - | - | ||
![]() S271-K25 ABB | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | ABB | S271-K25 | - | - | Din-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | 0.1 uF | - | - | 25(A) | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | - | - | 9 mm | 9 x 4.9 x 7.7 mm | - | - | ||
![]() S201-D63 ABB | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | ABB | S201-D63 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 63 A | - | 24 | - | - | - | - | - | - | - | - | Supplemental | - | Screw | - | - | - | - | - | - | - | - | ||
![]() S201MUC-K10 ABB | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | ABB | S201MUC-K10 | 4.6@5V ns | Through Hole | - | 2 Low | - | - | - | - | - | - | - | No | CDIP | - | - | Military grade | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | 10 A | - | 20 | - | - | Non-Inverting | - | - | - | - | - | Supplemental | Buffer/Line Driver | Screw | - | - | Military | - | - | - | - | - | ||
![]() S281-K3W ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Din-Rail | - | -25C to 55C | - | - | - | - | - | - | Non-Compliant | - | - | - | Commercial grade | - | - | 277VAC/480VAC | -20 to 70 °C | - | Miniature | - | - | - | - | 2.5400 | 3(A) | - | 6 | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | Commercial | - | 5 | 3.2 mm | - | - | ||
![]() S273-K20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | S273-K20 | - | - | Din-Rail | - | -25C to 55C | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 277VAC/480VAC | - | - | Miniature | - | - | - | - | - | 20(A) | - | - | Screw | - | - | - | - | - | 3 | - | - | - | - | - | - | Commercial | - | 38.1 mm | - | - | - | ||
![]() S272-K0.5 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Control | S272-K0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | ||
![]() S271-K10 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | S271-K10 | - | - | Din-Rail | - | -25C to 55C | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 277VAC/480VAC | -20 to 70 °C | - | Miniature | - | - | - | - | 2.5400 | 10(A) | - | 6 | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | Commercial | - | 7 | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | IP20 | - | ABB | - | - | DIN Rail | - | - | - | 3 | - | 3 | - | - | - | Compliant | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | 3 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.718 mm | 25.908 mm | ||
![]() 1SDA073724R1 ABB | In Stock | - | - | - | - | UR | - | - | - | - | - | - | - | - | - | Semikron | SKKT57/22E | - | - | - | - | - | - | SEMIPACK1 | - | 100 - 130 | 100 - 130 | 100 - 130 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR Doubler w/ aux Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | IP20 | - | Cutler Hammer, Div of Eaton Co | PDG34G0175VFAL | - | Panel | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | 175 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | - | - | - | 73 | - | - | - | - | IP2X | - | Grove Gear | GR-BM824-60-R-140 | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | IP20 | - | Stearns | 596640525 | - | DIN Rail | - | - | - | 3 | - | 3 | - | - | - | No | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 0.13 A | 50 - 60 | - | - | - | - | - | - | Coils | - | - | - | - | Screw | - | - | - | - | - | - | - | - |