- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Impedance | Manufacturer Size Code | ESR | Speed Grade | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHEUJBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHDUHBC000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKAA000A000000XX | DRAWOUT | MIL-C-11015 | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHEUJAN200A000000XX | DRAWOUT | MIL-C-55681 | - | - | - | - | - | - | - | - | - | - | 0.0082 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 | ||
Tiny WHSL | In Stock | - | - | Gold | UL | - | Right Angle | - | Brass | ABB | ZBHEUJBK200A000000XX | Cable Mount | - | Coaxial Cable | Crimp | - | - | - | - | BNC | - | - | Plug | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | 26.56 mm | - | ||
Tiny WHSL | In Stock | - | - | Tin | UL | Nylon 46 | Straight | - | Phosphor Bronze | ABB | ZBHFUKAD000A000000XX | Surface Mount | - | - | Solder | - | -40 to 125 °C | - | - | IDC Connector | - | 1 | Receptacle | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | 5% | - | ABB | ZBHFUKBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | 10% | - | ABB | ZBHEUJAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | - | 742 mA | - | E | 0.3 mOhm | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | 20% | - | ABB | ZBHFUKAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | 354 mA | - | Y | 1 mOhm | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHEUJAB000A000000XX | DRAWOUT | AEC-Q200 | - | - | 50 V | - | - | ± 25ppm/°C | - | 33 kOhm | - | - | - | 63 mW | - | Precision | - | - | - | - | - | - | - | - | - | ± 0.1% | 1.55 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 18 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.838 x 0.635 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | 10% | - | ABB | ZBHFUKBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | 411 mA | - | C | 0.65 mOhm | - | - | 6 mm | 6 x 3.2 x 2.6 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHEUJAE000A000000XX | DRAWOUT | MIL-PRF-39006 | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | - | P | - | 1000 mA | - | - | 4.02 Ohm | - | - | 16.28 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | UL | Thermoplastic | Straight | - | Phosphor Bronze | ABB | ZBHFUKBE000A000000XX | Through Hole | - | - | Solder | - | -65 to 105 °C | - | - | - | - | - | Header | - | - | 2.5400 mm | - | - | Black | - | - | - | - | - | - | - | - | 4.67 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKBN200A000000XX | Screw Mount | - | - | - | - | -55 to 125 °C | Axial | - | Bushing Style EMI Filter | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 8.64 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZBHFUKBK200A000000XX | FIXED | MIL-PRF-55681/11 | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.5 |