- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Termination Method | Wire Size | Operating Temperature | Type | Number of Rows | Gender | Capacitance | Pitch | Number of Contacts | Housing Color | Ripple Current | Plating | Cable Length | Power Dissipation | Program Memory Size | Manufacturer Size Code | ESR | Channel Type | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHREHAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Kb | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHREHBC000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | IEC | Polyamide 66 | Right Angle | - | Brass | - | ABB | ZBHREHBD000A000000XX | Through Hole | - | Solder | - | - | Timer Connector | 2 | Header | - | 5.0000 mm | 35 POS | Black | - | - | - | - | - | - | - | - | - | 114 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 10% | - | - | ABB | ZBHSEJAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | 33 uF | - | - | - | 271 mA | - | - | - | - | C | 1.5 mOhm | - | - | 6 mm | 6 x 3.2 x 2.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHREHBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHQEGBJ200A000000XX | FIXED | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | IEC | Thermoplastic | - | - | Brass | - | ABB | ZBHREHBK200A000000XX | Through Hole | - | Solder | - | -40 to 105 °C | - | - | Header | - | 2.5400 mm | - | Black | - | - | - | - | - | - | - | - | - | 40.67 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHSEJAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | 0.32 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | IEC | - | - | - | - | - | ABB | ZBHSEJAB000A000000XX | DRAWOUT | - | - | 18 to 14, 18 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 18.64 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 10% | - | - | ABB | ZBHREHBE000A000000XX | FIXED | - | - | - | - | - | - | - | 1 uF | - | - | - | 95 mA | - | - | - | - | R | 5000 mOhm | - | - | 2 mm | 2 x 1.35 x 1.35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 5% | - | - | ABB | ZBHSEJAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.02 x 0.51 x 0.61 mm | ||
Tiny WHSL | In Stock | - | - | - | Brass | IEC | - | - | - | - | - | ABB | ZBHSEJAF000A000000XX | DRAWOUT | - | - | 22 to 16, 22 AWG | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 4 mm | 23.39 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHSEJBJ200A000000XX | FIXED | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBHSEJBA000A000000XX | FIXED | MIL-PRF-55681/1 | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | - | - | - | Brass | - | ABB | ZBHTEKAC000A000000XX | DRAWOUT | - | - | 22 AWG | -20 to 80 °C | - | - | Receptacle | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | 40 | ABB | ZBHTEKAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | - | - | P | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | Diallyl Phthalate | Straight | - | Copper-Nickel-Silicon | - | ABB | ZBHREHBQ200A000000XX | Through Hole | - | Solder | - | - | - | - | Receptacle | - | 2.5400 mm | - | Blue | - | - | - | - | - | - | - | - | - | 110.61 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 20% | - | - | ABB | ZBHSEJBN200A000000XX | FIXED | - | - | - | - | - | - | - | 6.8 uF | - | - | - | - | - | - | - | - | Q | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | Brass | IEC | - | - | - | - | - | ABB | ZBHSEJBK200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 10% | - | - | ABB | ZBHTEKAA000A000000XX | DRAWOUT | MIL-C-55681 | - | - | - | - | - | - | 0.22 uF | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.4 mm |