- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Manufacturer | Mfr | Mounting | Mounting Styles | Number of I/Os | Overvoltage category | Package | Pollution degree | Primary Material | Product Status | Range | RoHS | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Voltage - Supply | Orientation | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Programmable Type | Memory Size | Speed | RAM Size | Core Processor | Number of Poles | Peripherals | Spread Spectrum Bandwidth | Connectivity | Architecture | Terminal Type | Absolute Pull Range (APR) | Primary Attributes | Flash Size | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | CY22391 | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Infineon Technologies | DIN Rail | - | - | 3 | Tray | 3 | - | Obsolete | - | No | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.17 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Mercury United Electronics, Inc. | DIN Rail | - | - | 3 | Strip | 3 | - | Active | - | No | AC/DC | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | 2.5V | - | 32 A | 43.392 MHz | ±1ppm | CMOS | - | - | Enable/Disable | Crystal | 24mA | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 0.102 (2.60mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KYOCERA AVX | DIN Rail | - | - | - | Bulk | - | - | Active | - | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Glenair | DIN Rail | - | - | 3 | Retail Package | 3 | - | Active | - | No | AC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | 2957 |
| - | Surface Mount | 44-TQFP | - | - | 44-VQFP (10x10) | - | XC17S200A | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | AMD | DIN Rail | DIN Rail Mount | - | 3 | Tray | 3 | - | Obsolete | System Pro M Compact | No | AC | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | OTP | 2Mb | - | - | - | 3P+N | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | 2114 |
| - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | KOA Speer Electronics, Inc. | DIN Rail | DIN Rail Mount | - | 3 | Tape & Reel (TR) | 3 | - | Active | System Pro M Compact | No | AC | -55°C ~ 155°C | SG73S-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 4.22 kOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | 13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P+N | - | - | - | - | Screw | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.016 (0.40mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | PEI-Genesis | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC/DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | SiTime | DIN Rail | - | - | 3 | Strip | 3 | - | Active | - | No | AC/DC | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.8V | - | - | 27 MHz | ±20ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | Gold | Copper Alloy | IP20 | ABB | Glenair | DIN Rail | - | - | 3 | Retail Package | 3 | Metal | Active | - | No | AC/DC | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | - | B | 16 A | 50 - 60 | - | - | Electroless Nickel | 25-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Ground | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1596-BFBGA | - | - | 1596-BGA (37.5x37.5) | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | AMD | DIN Rail | - | 500 | 3 | Tray | 3 | - | Active | - | No | AC/DC | -40°C ~ 100°C (TJ) | Versal™ AI Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | 400MHz, 1GHz | - | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | - | DDR, DMA, PCIe | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MPU, FPGA | Screw | - | Versal™ AI Core FPGA, 1M Logic Cells | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2010 (5025 Metric) | - | - | 2010 | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Stackpole Electronics Inc | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC/DC | -55°C ~ 155°C | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 953 Ohms | Thick Film | - | 0.75W, 3/4W | - | - | - | 50 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | Gold | Copper Alloy | IP20 | ABB | Glenair | DIN Rail | - | - | 3 | Retail Package | 3 | Metal | Active | - | No | AC/DC | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | - | E | - | 50 - 60 | - | - | Electroless Nickel | 16-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Ground | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Glenair | DIN Rail | - | - | 3 | Retail Package | 3 | - | Active | - | No | AC/DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.42 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | 336504346 |
| - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | Glenair | DIN Rail | - | - | 3 | Retail Package | 3 | - | Active | - | No | AC/DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | 52 |
| - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | PEI-Genesis | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC/DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Cork | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | United Visual Products | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC/DC | - | - | - | - | - | - | - | - | Sliding Glass Door Corkboard | - | - | Natural | - | - | - | - | 32 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | Glenair | DIN Rail | - | - | - | Retail Package | - | - | Active | - | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | ABB | Glenair | DIN Rail | - | - | - | Retail Package | - | Metal | Active | - | No | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | - | A | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | KYOCERA AVX | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC/DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | ABB | PEI-Genesis | DIN Rail | - | - | 3 | Bulk | 3 | - | Active | - | No | AC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - |