- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Supplier Package | Termination Method | Tolerance Voltage | Usage Level | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pitch | Technology | Pin Count | Number of Contacts | Polarity | Ripple Current | Number of Ports | Power Dissipation | Manufacturer Size Code | Family | Shielded | ESR | Screening Level | Channel Type | Number of LEDs | Speed Grade | Varistor Voltage | Number of Capacitors | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ZBNS00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNSEJAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | - | - | IEC | - | Straight | - | Phosphor Bronze | - | ABB | ZBNSEJBC000A000000XX | Cable Mount | - | - | Crimp | - | - | 26 to 22, 26 AWG | -55 to 105 °C | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 11.18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 20% | - | - | ABB | ZBNSEJAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 mm | 1 x 1.37 x 0.66 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNSEJBF000A000000XX | Surface Mount | - | SMD | - | - | Industrial grade | - | -40 to 85 °C | Uni-Color | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 20% | - | - | ABB | ZBNSEJBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | 220 uF | - | - | - | - | Polar | 550 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 x 16 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 10% | - | - | ABB | ZBNTEKAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | 3194 mA | - | - | D | - | - | 0.025 mOhm | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | ||
Tiny WHSL | In Stock | - | - | - | PO (Polyolefin) | - | IEC | - | - | - | - | - | ABB | ZBNTEKAA000A000000XX | DRAWOUT | - | - | - | - | - | - | -55 to 135 °C | Heat Shrinkable Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNSEJBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNSEJBK200A000000XX | FIXED | MIL-PRF-39014/22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 x 2.34 x 3.25 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 20% | - | - | ABB | ZBNSEJBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | - | 197 mA | - | - | B | - | - | 2.2 mOhm | - | - | - | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNTEKBJ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | 4.5 | ABB | ZBNTEKAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 | - | - | - | - | - | N | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNTEKBB000A000000XX | FIXED | - | - | - | - | - | - | -55 to 125 °C | Feed Through | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNTEKBE000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 2.79 | ||
Tiny WHSL | In Stock | - | - | Tin | - | 4 | IEC | Polyamide 6 | Right Angle | - | Copper-Nickel-Silicon | - | ABB | ZBNTEKAF000A000000XX | Cable Mount | - | - | IDT | - | - | - | -40 to 110 °C | Power | Receptacle | - | 5.0000 mm | - | - | 4 POS | - | - | 1 | - | - | 1740533 | - | - | - | - | - | - | - | - | 19.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNTEKBA000A000000XX | FIXED | - | - | - | 12 % | - | - | -55 to 125 °C | - | - | 0.0011 pF | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 V | - | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNUELAD000A000000XX | Surface Mount | - | SMD | - | - | Industrial grade | - | -40 to 85 °C | Uni-Color | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Industrial | - | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | ABB | ZBNSEJAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ZBNT00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual P | - | - | - | - | - | - |