- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Capacitance Value | Contact Materials | Direction Type | Manufacturer | Manufacturer Part Number | Mounting | Peak Pulse Power Dissipation | Qualification | Supplier Package | Termination Method | Tolerance Voltage | Voltage, Rating | Operating Temperature | Termination | Type | Color | Gender | Capacitance | Power Rating | Pitch | Technology | Pin Count | Number of Contacts | Lead Spacing | Configuration | Interface | Ripple Current | Impedance | Number of Ports | Manufacturer Size Code | Test Current | ESR | Memory Density | ESD Protection | Varistor Voltage | Clamping Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZBNUELAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZBNUELAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 | ||
Tiny WHSL | In Stock | - | - | - | MPO (Modified Polyolefin) | - | IEC | - | - | - | - | - | - | ABB | ZBNUELAB000A000000XX | DRAWOUT | - | - | - | - | - | - | -55 to 120 °C | - | Transition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 20% | - | - | - | ABB | ZBNSEJAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | - | - | 51 mA | - | - | S | - | 25 Ohm | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 10% | - | - | - | ABB | ZBNTEKBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | 0.6 mOhm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZBNUELAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | 26 | IEC | Polyester | Straight | - | - | Phosphor Bronze | - | ABB | ZBNTEKBQ200A000000XX | Cable Mount | - | - | - | IDT | - | - | -55 to 85 °C | - | SCSI | - | Plug | - | - | 1.2700 mm | - | - | 26 POS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 29.72 mm | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | IEC | - | Straight | - | - | Beryllium Copper | - | ABB | ZBNUELAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | -65 to 165 °C | - | SMA-BNC Adapter | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | 33.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ZBNU00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 2.79 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | Uni-Directional | ABB | ZBNUELAQ200A000000XX | Surface Mount | 4000 W | - | SlimSMA | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 1 mA | - | - | Yes | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | - | ABB | ZBNUELBC000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ZBSC00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | 64 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSCUFAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 0.0027 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | Plastic | - | - | - | - | - | ABB | ZBSCUFAJ200A000000XX | DRAWOUT | - | - | - | - | - | 12 V | -10 to 70 °C | Lead Wire | - | - | - | - | 16.6800 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | 20% | - | - | - | ABB | ZBSDUHAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | - | - | 1400 mA | - | - | D | - | 0.12 mOhm | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | ||
Tiny WHSL | In Stock | - | - | - | PO (Polyolefin) | - | UL | - | - | - | - | - | - | ABB | ZBSDUHAD000A000000XX | DRAWOUT | - | - | - | - | - | - | -55 to 135 °C | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | 0.001 pF | - | - | ABB | ZBSCUFBN200A000000XX | FIXED | - | - | - | - | 10 % | - | -55 to 125 °C | - | - | - | - | 0.001 pF | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 39 V | 10 A | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSCUFBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSDUHBA000A000000XX | FIXED | - | MIL-C-55681 | - | - | - | - | - | - | - | - | - | 0.056 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSCUFAK200A000000XX | DRAWOUT | - | - | - | - | - | - | -30 to 105 °C | - | Cavity Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8 mm | - |