- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Direction Type | Manufacturer | Manufacturer Part Number | Mounting | Peak Pulse Power Dissipation | Qualification | Supplier Package | Termination Method | Tolerance Voltage | Usage Level | Wire Size | Operating Temperature | Connector Type | Type | Color | Gender | Capacitance | Pitch | Technology | Pin Count | Housing Color | Configuration | Ripple Current | Power Dissipation | Lead Style | Manufacturer Size Code | Test Current | Reverse Recovery Time | Shielded | ESR | Screening Level | Energy | Channel Type | Diode Configuration | Number of LEDs | Speed Grade | ESD Protection | Varistor Voltage | Clamping Current | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSEUJAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | ||
Tiny WHSL | In Stock | - | - | - | PO (Polyolefin) | UL | - | - | - | - | - | - | ABB | ZBSEUJBA000A000000XX | FIXED | - | - | - | - | - | - | - | -55 to 135 °C | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSEUJAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | ABB | ZBSEUJBB000A000000XX | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | - | UL | Nylon | Right Angle | - | Copper Alloy | - | - | ABB | ZBSEUJAQ200A000000XX | Cable Mount | - | - | - | IDT | - | - | - | -55 to 105 °C | - | - | - | Plug | - | 3.9600 mm | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.74 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | 20% | - | - | - | ABB | ZBSEUJBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | 32 mA | - | - | K | - | - | - | 15 Ohm | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSEUJBE000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 | - | - | - | - | - | Single | - | - | - | - | - | 400 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSEUJBJ200A000000XX | FIXED | - | - | 3220 | - | 10 % | - | - | -55 to 125 °C | - | Surface Mount | - | - | 135 pF | - | Multilayer | 2 | - | - | - | - | Wraparound | - | - | - | - | - | - | 15 J | - | - | - | - | No | 270 V | 10 A | - | 8.51 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSEUJBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | 0.1pF | - | - | - | ABB | ZBSMECAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.95 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | 22 | - | ABB | ZBSMECAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 227 | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | Uni-Directional | ABB | ZBSFUKAK200A000000XX | Surface Mount | 4000 W | - | SlimSMA | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | UL | - | Straight | - | Brass | - | - | ABB | ZBSFUKBB000A000000XX | Cable Mount | - | - | - | Crimp | - | - | 18 to 15, 18 AWG | - | Connector Circular | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKAB000A000000XX | Surface Mount | - | - | SMD | - | - | Industrial grade | - | -40 to 85 °C | - | Uni-Color | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | 68 uF | - | - | - | - | - | - | - | - | S | - | - | - | 900 mOhm | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKBC000A000000XX | FIXED | - | MIL-PRF-39014/22 | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | 6.6 x 2.34 x 3.25 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBSFUKAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |