- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Terminal Material | Angle | Approvals | Cable Types | Display | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Package | PowerSupply | RoHS | Seal | Side 1 Gender | Side 2 Gender | SwitchingFrequency | Voltage Rating (AC) | Connector Type | Composition | Color | Applications | Current Rating | Output | Actuator Type | Number of Poles | Protections | Terminal Type | Input | Product Type | Temperature Range | Max Frequency | Indicator | Stud Size | Connection Type | Humidity Range | Contacts | Electrical Connection | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | CSA, IEC, UL | TPE | - | - | Murrelektronik | 7700-44711-S7V1500 | 60 VDC | - | - | - | - | - | Male | Male | - | - | M12 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | 1.5 Amps | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | IP20/IP67 | 15 Meters | ||
Tiny WHSL | In Stock | - | - | - | 5 | - | - | - | - | CSA, IEC, UL | PUR;PVC | - | - | Murrelektronik | 7000-12241-6254000 | 125 VAC/125 VDC | Panel | - | - | - | - | Female | Flying Leads | - | - | Female to Flying Leads, 5-pole, M12 | - | - | - | 4 Amps | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | CSA, IEC, UL | - | - | - | Burndy | YCA27R2N | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | Branch Circuit | Barrel - Standard, Two Hole | - | Molded case circuit breaker | - | - | - | 1/2 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | XTAR015B21P5E1P6 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Siemens Building Technologies | 259-02069 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | Motor | Bolt-On | - | Molded case circuit breaker | - | - | - | - | Threaded | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic | - | - | CE, CSA, UL | - | - | - | Carlo Gavazzi | PS21L-NT02LN-T00 | - | Panel | - | - | No | - | - | - | - | - | - | - | - | - | 125 A | - | Adjustable Rod Lever | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | No | - | Screw Terminals | - | 2NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | CSA, UL | - | - | - | Littelfuse | 0LD55863Z | - | Panel | - | - | Yes | - | - | - | - | 600 VAC | - | Thermoplastic | Black | - | 125 A | - | - | 3 | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Metal | - | - | CE, CSA, UL | - | - | - | Carlo Gavazzi | PS43L-NT03RO-M00 | - | Panel | - | - | No | - | - | - | - | - | - | - | - | - | 125 A | - | Roller Lever | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | No | - | Screw Clamp Terminals | - | 3NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | IDEC | S5-5-C35-37 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE | - | None | - | Dwyer Instruments | CDTR-2N4B4 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Indoor | 200 A | 4~20 mA;0~5 VDC;0~10 VDC | - | - | Motor | Bolt-On | 16~35 VDC;19~28 VAC | Molded case circuit breaker | 32~122 deg F | - | - | - | - | 10 to 95% RH | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA | TPU | - | - | Turck | U-63248 | 48 VAC;48 VDC | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | CSA, IEC, UL | PUR | - | - | Murrelektronik | 7000-44621-7960700 | 60 VDC | Panel | - | - | - | - | Male | Female | - | - | RJ-45 Straight Male to M12 Straight Female, 4-pole | - | - | - | 1.5 Amps | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | IP20/IP67 | 7 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | Die Cast Zinc | - | - | Straight | CSA, UL | - | - | - | Killark-Hubbell Electrical Products | XT3SQ3175AFF0B0XXX | - | Panel | - | - | - | - | - | - | - | - | - | Metallic | - | - | 175 A | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | Screw-In | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | - | - | UL | - | - | - | Barksdale Control Products | BPS342VM0400BP | - | Panel | - | 15~32 VDC | No | Yes | - | - | 100 | - | - | - | - | - | 200 A | Dual Switch Point Plus 4~20mA | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | M12 Plug | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Fagor Automation | XT3SQ3200AFFB0DXXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE | - | None | - | Dwyer Instruments | GSTC-C-LCD | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Indoor;Industrial | 200 A | BACnet;Modbus | - | - | Branch Circuit | Bolt-On | 10~36 VDC | Molded case circuit breaker | -4~122 deg F | - | - | - | - | 15 to 90% RH | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | R4 | ABB | ACS310-03U-48A4-4 | - | Panel | ACS310R4IP20 | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | 500 Hz | - | - | - | - | - | - | IP20 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Brady | TWM-9-SCORE | - | Panel | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | Siemens Building Technologies | 267-06165 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | Branch Circuit | Box Terminal | - | Molded case circuit breaker | - | - | - | - | Flanged | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | ABB | XT3SU3175AFF000XXX | - | Panel | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 175 A | - | - | - | Branch Circuit | Bolt-On | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - |