- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Housing Material | Shape | Terminal Material | Material Type | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Recovered Diameter | RoHS | Side 1 Gender | Side 2 Gender | Operating Temperature | Connector Type | Composition | Color | Style | Current Rating | Actuator Type | Protections | Adhesive | Terminal Type | Product Type | Indicator | Legend | Quantity | Finish | Stud Size | Background Color | Text Color | Language | Connection Type | Operating Voltage | Nominal Input Voltage (AC) | Contacts | Shrink Ratio | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Square D | 158568 | - | Panel | - | - | - | - | - | - | - | - | - | 200 A | - | Motor | - | Bolt-On / Box Lug | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | IP21 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | - | CE, CSA, UL | - | Carlo Gavazzi | PS31L-NT30LG-M00 | - | Panel | - | No | - | - | - | - | - | - | - | 200 A | Fiber Glass Rod | Branch Circuit | - | Box Terminal | - | No | - | - | - | - | - | - | - | Screw Clamp Terminals | - | - | 3NO/3NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | PVC | Turck | U-63515 | 48 VAC;48 VDC | Panel | - | - | - | - | - | - | - | - | - | 4 Amps | - | Motor | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | XT4HE3020MFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | 20 A | - | Motor | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polyester | OSHA | - | Brady | 60303 | - | Panel | - | - | - | - | - | - | - | - | - | 63 A | - | Branch Circuit | Yes | Bolt-On | Molded case circuit breaker | - | Solvents | 0 | Gloss | - | Yellow | Red | English | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Burndy | YF0216ID | - | Panel | - | - | - | - | - | - | - | - | - | 100 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Straight Tube | - | - | CSA | - | Burndy | HSC116T1200PF | - | Panel | 0.032 in | - | - | - | -131~275 | - | - | Clear | - | 160 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | 2:01 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Dynapar | 62-AADF-0150-A0 | - | Panel | - | - | - | - | - | - | - | - | - | 200 A | - | Motor | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Stearns | 331632H00GB1 | - | End Mount | - | - | - | - | - | - | - | - | - | 250 A | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | 414 VDC;432 VDC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Dynapar | 62-AADF-0360-AB | - | Panel | - | - | - | - | - | - | - | - | - | 25 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Non-Metallic | - | - | - | - | UL | - | Murrplastik | 045117520050 | - | Panel | - | Yes | - | - | - | - | - | Black | - | 40 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | TPU | Turck | U-63594 | 24 VAC;24 VDC | Panel | - | - | - | - | - | - | - | - | - | 4 Amps | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | XT2SEN125BFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | 125 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Siemens Building Technologies | 260-02004 | - | Panel | - | - | - | - | - | - | - | - | - | 30 A | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | Galco Industrial Electronics | XT2SU3035AFF000XXX | - | Panel | - | Non-Compliant | - | - | - | - | - | - | - | 35 A | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 | - | - | - | - | - | CSA, IEC, UL | PUR | Murrelektronik | 7000-74301-7921000 | 60 VDC | Panel | - | - | Male | Male | - | RJ-45 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | 1.5 Amps | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | UL | - | Crouse-Hinds Industrial Products | ECGJH736 | - | Panel | - | - | - | - | - | - | Stainless Steel | - | - | 90 A | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | CSA, IEC, UL | - | Burndy | YCAK31AG1 | - | Panel | - | - | - | - | - | - | - | - | - | 90 A | - | Branch Circuit | - | Barrel - Standard, Two Hole | Molded case circuit breaker | - | - | - | - | 1/2 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | - | - | - | - | - | CSA, IEC, UL | PUR | Murrelektronik | 7000-12321-6334000 | 250 VAC/250 VDC | Panel | - | - | Female | Flying Leads | - | Right Angle Female to Flying Leads, 3-pole, M12 | - | - | - | 4 Amps | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | LR | - | - | CSA, UL | - | Hubbell | LR87CG | - | Panel | - | - | - | - | - | - | Duraloy Iron | - | Threaded Iron | 100 A | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - |