- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Cable Types | Capacitance Tolerance | Category | Contact Materials | Manufacturer | Manufacturer Part Number | Minimum Isolation Voltage | Mounting | Qualification | Supplier Package | Switch Configuration | Switching Speed | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Power Rating | Technology | Resistor Type | Pin Count | Operating Supply Voltage | Cable Length | Resistance Tolerance | Number of Switches | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZCSVENBD000A000000XX | - | FIXED | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCSGULBN200A000000XX | - | FIXED | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 180 pF | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZCSVENAN200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZCSVENBQ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | Thin Film Directional Couplers | - | ABB | ZCSWERAK200A000000XX | - | Surface Mount | - | SMD | - | - | - | - | - | -40 to 85 °C | - | - | Thin Film Directional Couplers | - | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFAK200A000000XX | - | DRAWOUT | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFAC000A000000XX | - | DRAWOUT | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
Tiny WHSL | In Stock | - | - | Gold | UL | - | - | - | Phosphor Bronze | ABB | ZCVCUFBE000A000000XX | - | FIXED | - | - | - | - | IDT | - | 28 AWG | -20 to 105 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | 0.076 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJAK200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | 5.72 mm | 5.72 x 6.35 x 1.52 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFBC000A000000XX | - | FIXED | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJAE000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFBJ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJAC000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFAJ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVCUFBD000A000000XX | - | FIXED | - | - | - | - | - | 200 V | - | - | 100.0000 ppm/°C | - | - | 453 Ohm | - | - | 1.0000 W | - | High Power | - | - | - | 1 | - | 5 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJAJ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | UL | Microwave Coax Cable | - | - | Beryllium Copper | ABB | ZCVEUJBC000A000000XX | - | FIXED | - | - | - | - | - | - | 25 AWG | -65 to 165 °C | - | SMA to SMP | - | - | Receptacle-Receptacle | - | - | - | - | - | - | 0.3 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJAN200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0027 uF | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | ||
Tiny WHSL | In Stock | - | - | - | UL | - | 0.1pF | - | - | ABB | ZCVEUJBD000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.02 mm | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZCVEUJBF000A000000XX | 60 dB | FIXED | - | - | Single SP4T | 40000000 ns | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 28 V | - | - | 1 | - | - |