- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | Terminal Screw Material | Approvals | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Overvoltage category | Package | Pollution degree | Primary Material | Product Status | RoHS | Voltage type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Number of Circuits | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Core Processor | Frequency Tolerance | Peripherals | Spread Spectrum Bandwidth | Connectivity | Power - Max | Cable Opening | Protections | Architecture | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Type | Number of Logic Elements/Cells | Input | Product Type | Current - Collector Cutoff (Max) | Terminal Screw Finish | Total RAM Bits | Voltage - Collector Emitter Breakdown (Max) | Number of LABs/CLBs | Number of Wire Entries | Absolute Pull Range (APR) | Primary Attributes | Vce(on) (Max) @ Vge, Ic | IGBT Type | NTC Thermistor | Input Capacitance (Cies) @ Vce | Flash Size | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | Gold | Copper Alloy | - | - | ABB | XT4SU3250FAA000XXX | Glenair | Panel | - | - | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | Threaded | - | - | - | F | - | - | 250 A | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | CSA, IEC, UL | RK73H2A | - | - | - | - | - | - | - | ABB | XT4SU4040EFF000XXX | KOA Speer Electronics, Inc. | Panel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -55°C ~ 155°C | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 61.9 kOhms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4SU4050AFF000XXX | SiTime | Panel | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 70°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 50 A | 60 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | CSA, IEC, UL | SG-8101 | - | - | - | - | - | - | - | ABB | XT4SU4060GFF000XXX | EPSON | Panel | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 60 A | 61.44 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3340-BFBGA | - | - | 3340-BGA (55x55) | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | - | - | - | IP20 | ABB | - | AMD | DIN Rail | 486 | 3 | Tray | 2 | - | Active | No | DC | - | 0°C ~ 100°C (TJ) | Versal® Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz, 1.7GHz | 256KB | - | - | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | - | DDR, DMA, PCIe | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Versal™ Premium FPGA, 3.7M Logic Cells | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | SP3 | - | - | SP3 | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | 40 A | - | ABB | XT4SU4100JFF000XXX | Microchip Technology | Panel | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | Full Bridge Inverter | - | - | - | - | - | - | - | - | - | - | - | 208 W | - | Motor | - | - | - | - | - | Bolt-On | - | Standard | Molded case circuit breaker | 250 µA | - | - | 1200 V | - | - | - | - | 3.7V @ 15V, 25A | NPT | Yes | 1.65 nF @ 25 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | ABB | - | Glenair | DIN Rail | - | - | Retail Package | - | Metal | Active | No | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | Threaded | - | - | - | F | - | - | 80 A | - | - | - | Olive Drab Cadmium | 20-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4SU4125BFF000XXX | KYOCERA AVX | Panel | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | - | - | - | - | Thermoplastic | - | Steel | - | YK305 | - | - | - | - | - | - | - | ABB | - | Amphenol Anytek | DIN Rail | - | - | Bulk | - | - | Active | No | - | 300V | -40°C ~ 115°C | YK305 | - | - | - | - | - | - | - | - | - | - | Black | - | 1 | - | - | 15A | 0.300 (7.62mm) | - | - | - | - | 0.42 A | - | - | - | - | - | - | - | - | - | - | 14-22 AWG | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | Screws with Captive Plate | Screw | - | - | - | - | Zinc | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4SU4200BFF000XXX | Glenair | Panel | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Bulkhead - Rear Side Nut | Zinc Alloy | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | M12A-04PMMS | - | - | - | Gold | Copper Alloy | - | - | ABB | - | Amphenol LTW | DIN Rail | - | - | Tray | - | Metal | Active | No | - | 250VAC/DC | -40°C ~ 85°C | M | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 4 | - | Silver | - | - | - | Threaded | 4A | - | - | A | Shielded | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 16 A | - | - | - | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | Suntsu Electronics, Inc. | DIN Rail | - | - | Bulk | - | - | Active | No | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | 13 MHz | ±15ppm | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | 17pF | - | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4VE3020BFF000XXX | PEI-Genesis | Panel | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 784-BBGA, FCBGA | - | - | 784-FCBGA (29x29) | - | - | - | - | CSA, IEC, UL | XC6VLX240T | - | - | - | - | - | - | - | ABB | XT4VE3032MFF000XXX | AMD | Panel | 400 | - | Tray | - | - | Active | - | - | - | 0°C ~ 85°C (TJ) | Virtex®-6 LXT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95V ~ 1.05V | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor | - | - | - | - | - | Bolt-On | 241152 | - | Molded case circuit breaker | - | - | 15335424 | - | 18840 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4VE3040GFF000XXX | PEI-Genesis | Panel | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4VE3040FFF000XXX | Glenair | Panel | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | KPT04 | - | - | - | - | - | - | - | ABB | XT4VE3052MFF000XXX | ITT Cannon, LLC | Panel | - | - | Bulk | - | - | Active | - | - | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4VE3063GFF000XXX | Renesas Electronics America Inc | Panel | - | - | Box | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | KYOCERA AVX | DIN Rail | - | - | Tape & Reel (TR) | - | - | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | PEI-Genesis | DIN Rail | - | - | Bulk | - | - | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |