- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Overvoltage category | Pollution degree | RoHS | Voltage type | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Current Rating | Frequency | Number of Contacts | Failure Rate | Contact Style | Insulation Resistance | Protections | Terminal Type | Product Type | Features | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | 3 | 3 | No | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | 3 | 3 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 73 | - | - | IP2X | - | - | - | - | 3 | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | 3 | 2 | No | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 73 | - | - | IP2X | - | - | - | - | 3 | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | 3 | 3 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | 3 | 3 | No | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1B015TL-1 ABB | 2144 |
| - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T1B015TL-1 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T1B100TL-1 ABB | In Stock | - | - | Gold | Aluminium | CSA, IEC, UL | - | - | - | - | - | ABB | T1B100TL-1 | Panel | - | - | Compliant | - | - | - | - | - | Crimp | - | Circular | 2.804 MΩ | - | Receptacle | - | - | - | 100 A | - | 12 | - | Socket | 5 GΩ | Branch Circuit | - | Molded case circuit breaker | - | - | - | No SVHC | - | ||
![]() T1N015TLS8 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T1N015TLS8 | Panel | - | - | Non-Compliant | - | - | Bulk | 0.1 % | 2 | - | 25 ppm/°C | - | 43.2 kΩ | Metal Film | - | - | 125 mW | 125 mW | 15 A | - | - | 0.01 % | - | - | Branch Circuit | - | Molded case circuit breaker | Military, Moisture Resistant, Weldable | 6.35 mm | 2.39 mm | - | Contains Lead | ||
![]() T1N090TL-4 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | Normal | ABB | T1N090TL-4 | Panel | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T2H050TW-4 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | High | ABB | T2H050TW-4 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T2H060TW-4 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | High | ABB | T2H060TW-4 | Panel | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T2S015TW-4 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T2S015TW-4 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T2SQ030TWA3 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | Standard | ABB | T2SQ030TWA3 | Panel | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | - | - | - | 4 pF | - | - | 30 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | ||
![]() T2SQ100TWA3 ABB | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T2SQ100TWA3 | Panel | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - |