- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Approvals | Base Product Number | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Voltage - Isolation | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Note | Number of Channels | Load Capacitance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Protections | Data Rate | Operating Temperature - Junction | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Vgs (Max) | Terminal Type | Product Type | Includes | Capacitance @ Vr, F | Rise / Fall Time (Typ) | Channel Type | Absolute Pull Range (APR) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | FET Feature | Isolated Power | Pulse Width Distortion (Max) | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NQ2200AFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | IDEC | LB2K-3ST2VB-4H | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NQ3250EAAD00XXX | PEI-Genesis | Panel | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | TO-263AB (D²PAK) | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NQ3250FFF000XXX | Vishay General Semiconductor - Diodes Division | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | FRED Pt® G5 | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | - | - | 1.68 V @ 20 A | - | - | Branch Circuit | - | -55°C ~ 175°C | - | - | - | - | - | 600 V | 20A | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | 39 ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NQ4250EFF000XXX | Suntsu Electronics, Inc. | Panel | Bulk | - | Active | -10°C ~ 60°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 250 A | 40 MHz | ±20ppm | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 10pF | - | - | Fundamental | - | - | ±20ppm | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | CSA, IEC, UL | D38999/26MJ | 16 | - | - | ABB | XT4NU2025A11000XXX | Amphenol Aerospace Operations | Panel | Bulk | - | Active | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Plug Housing | For Female Sockets | - | 29 | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | 25 A | - | - | - | Electroless Nickel | 25-29 | - | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | CSA, IEC, UL | MAX14931 | - | - | - | ABB | XT4NU2090AGG00NXXX | Analog Devices Inc./Maxim Integrated | Panel | Tube | - | Active | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | - | - | - | 90 A | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Branch Circuit | 1Mbps | - | - | - | - | - | - | - | - | - | - | Box Terminal | - | - | - | 2ns, 2ns | Unidirectional | - | 54.1ns, 55.3ns | 25kV/µs (Typ) | 3/1 | - | No | 4.5ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU2150AFF000XXX | KYOCERA AVX | Panel | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU2150AJJ000XXX | Skyworks Solutions Inc. | Panel | Tube | - | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | 150 A | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Branch Circuit | 150Mbps | - | - | - | - | - | - | - | - | - | - | Box Terminal | Molded case circuit breaker | - | - | 2.5ns, 2.5ns | Unidirectional | - | 13ns, 13ns | 35kV/µs | 4/1 | - | No | 4.5ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | 6-TSOP-F | - | CSA, IEC, UL | SSM6K824 | - | 6A (Ta) | 1.5V, 4.5V | ABB | XT4NU2200AJJ000XXX | Toshiba Semiconductor and Storage | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5W (Ta) | Active | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | N-Channel | 33mOhm @ 4A, 4.5V | 1V @ 1mA | 410 pF @ 10 V | 3.6 nC @ 4.5 V | - | - | 20 V | ±8V | Box Terminal | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU2200AJJ00NXXX | SiTime | Panel | Strip | - | Active | -20°C ~ 70°C | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V | - | - | - | 200 A | 26 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Box Terminal | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | CSA, IEC, UL | RN73R1J | - | - | - | ABB | XT4NU3025AFF0A0XXX | KOA Speer Electronics, Inc. | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | - | - | 1.15 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU3090BFF000XXX | Glenair | Panel | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | CSA, IEC, UL | CTV06RW | 20 | - | - | ABB | XT4NU3100AFF000XXX | Amphenol Aerospace Operations | Panel | Bulk | - | Active | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Plug Housing | For Female Sockets | - | 18 | - | - | Threaded | Crimp | - | - | C | Shielded | Environment Resistant | 100 A | - | - | - | Cadmium | 15-18 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | CSA, IEC, UL | RK73H2B | - | - | - | ABB | XT4NU3100EGJ000XXX | KOA Speer Electronics, Inc. | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | - | - | 1.37 Ohms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU3100F6600KXXX | Glenair | Panel | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | CSA, IEC, UL | LJT06RT9 | 20 | - | - | ABB | XT4NU3110AFF000XXX | Amphenol Aerospace Operations | Panel | Bulk | - | Active | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | - | - | Plug Housing | For Male Pins | - | 3 | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | 110 A | - | - | - | Electroless Nickel | 9-98 | - | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | A | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU3125A6600HXXX | PEI-Genesis | Panel | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU3125BFF000XXX | Suntsu Electronics, Inc. | Panel | Bulk | - | Active | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 125 A | 18.432 MHz | ±50ppm | - | - | - | - | - | - | - | - | 70 Ohms | - | - | - | 12pF | - | - | Fundamental | - | - | ±15ppm | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4NU3125BJJ000XXX | PEI-Genesis | Panel | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |