- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Approvals | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Overvoltage category | Package | Pollution degree | Product Status | RoHS | Voltage Rated | Voltage type | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Current - Output (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Q @ Freq | Voltage - Output | Protections | Adjustment Type | Terminal Type | Product Type | Form | Output Connector | Absolute Pull Range (APR) | Capacitance Range | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3125BFJ000XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On / Box Lug | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3150AAA000XXX | KYOCERA AVX | Panel | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Box Terminal | Molded case circuit breaker | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3125B6600HXXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | CSA, IEC, UL | SG-8101 | - | - | - | - | ABB | XT4NU3150AFFDA0XXX | EPSON | Panel | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 150 A | 56.33 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3150AJJ000XXX | Suntsu Electronics, Inc. | Panel | - | Bulk | - | Active | - | - | - | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | 150 A | 22.1184 MHz | ±20ppm | - | - | - | - | - | 120 Ohms | - | - | - | 19pF | Fundamental | ±15ppm | - | - | - | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3150BJHB00XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3150EFF0B0XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3175B66000XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 175 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3175BFFB00XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 175 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3200B6600HXXX | AUTEC POWER SYSTEMS | Panel | - | Case | - | Active | - | - | - | 100 ~ 240 VAC | - | DT300A (300W) | - | - | - | - | - | - | - | ITE (Commercial) | 300 W | - | 200 A | - | - | - | - | - | - | Level VI | - | - | - | 6.25A | - | - | - | - | IEC 320-C6 | - | 48V | Branch Circuit | - | Bolt-On | - | Desktop | USB | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Ceramic | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3225AFF000XXX | Tusonix a Subsidiary of CTS Electronic Components | Panel | - | Tray | - | Active | - | 350 V | - | - | -55°C ~ 125°C | 538 | 0.370 Dia (9.40mm) | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 @ 1MHz | - | Branch Circuit | Top | Bolt-On | Molded case circuit breaker | - | - | - | 5.5 ~ 18pF | General Purpose | 0.310 (7.87mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | CSA, IEC, UL | RN73R2A | - | - | - | - | ABB | XT4NU3225AFF00NXXX | KOA Speer Electronics, Inc. | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 147 Ohms | Thin Film | - | 0.125W, 1/8W | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3225F66000XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | - | CSA, IEC, UL | SG73P2 | - | - | - | - | ABB | XT4NU3225GFF1A0XXX | KOA Speer Electronics, Inc. | Panel | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | - | 1.58 kOhms | Thick Film | - | 1W | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3225FAA000XXX | PEI-Genesis | Panel | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Box Terminal | Molded case circuit breaker | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3250B6640HXXX | Reliance North America | Panel | - | Tape & Box (TB) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | - | Knowles Syfer | DIN Rail | 3 | Tape & Reel (TR) | 2 | Active | No | - | DC | - | - | * | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3250EFFA00XXX | PEI-Genesis | Panel | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3250EFFB00XXX | PEI-Genesis | Panel | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4NU3250EFFBG0XXX | Glenair | Panel | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - |