- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | ElectricalLife | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current Rating | Frequency | Failure Rate | Accessory Type | Number of Poles | Mechanical Life | Protections | Terminal Type | Product Type | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | Miscellaneous | C1093/3ZL | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | 4 | - | 3 | - | - | No | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 40 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066288R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 102 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45468256 |
| - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | 4 | - | 3 | - | - | No | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | 0.42 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054244R1 ABB | In Stock | - | - | - | - | 320 - 320 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | NTE Electronics | NTE4543B | - | - | Fixed | - | - | 0 | 0 | 22.4 - 32 | - | - | - | - | 250 | - | Toggle | Bolt connection | - | No | - | 1SDA05 | - | - | - | - | - | - | - | - | 32A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054397R1 ABB | 565 |
| - | - | - | 630 - 5985 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | Fixed | - | - | 0 | 0 | 252 - 630 | - | - | - | - | 630 | - | Toggle | Bolt connection | - | No | - | 1SDA05 | - | - | - | - | - | - | - | - | 630A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125P9DN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA02 | - | - | - | - | - | - | Black | - | 125 A | - | - | Handle | - | - | - | - | - | - | IP65 | - | 145mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | 6 - 70 | 6 - 50 | IP2X | - | 10,000 | ABB | - | KYOCERA AVX | DIN Rail | - | 63 | 230 - 400 | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 63 A | 50/60 Hz | - | - | - | 20,000 | - | Screw | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | ABB | - | PEI-Genesis | DIN Rail | - | - | - | - | - | - | 3 | Bulk | 2 | Active | - | No | - | - | DC | - | - | * | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | RK73G2A | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | 3 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3 | Active | - | - | - | - | AC | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±50ppm/°C | 30.9 kOhms | Thick Film | - | 0.125W, 1/8W | - | 50 - 60 | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() ST201M-B2 ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | - | - | - | ABB | ST201M-B2 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | ||
![]() GSC840NP ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT3NU4090AFF000XXX | PEI-Genesis | Panel | - | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |