- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Overvoltage category | Pollution degree | Special Features | Voltage type | Current Rating | Frequency | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T6HQ800CWA3AUS2 ABB Control | In Stock | - | - | - | - | - | - | ABB | T6HQ800CWA3AUS2 | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | ||
![]() 2CSR272140R3325 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272440R1064 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() TS3H070TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | High | ABB | TS3H070TW | Panel | - | - | - | - | 70 A | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() 2CSR272140R0105 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272140R0165 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() S202P-Z32 ABB Control | In Stock | - | - | CSA, UL | - | - | - | ABB | S202P-Z32 | DIN Rail | - | - | - | - | 32 A | - | Supplemental | Screw | - | ||
![]() 2CSR272140R1325 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272140R3135 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272140R3204 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272140R1254 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR272140R1255 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR252140R1324 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR252140R3165 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() S282UC-K1.6 ABB Control | In Stock | - | - | UL | - | - | - | ABB | S282UC-K16 | DIN Rail | - | - | - | - | 16 A | - | Supplemental | Screw | - | ||
![]() 2CSR252140R1325 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() S282UC-K20 ABB Control | 575 | - | - | UL | - | - | - | ABB | S282UC-K20 | DIN Rail | - | - | - | - | 20 A | - | Supplemental | Screw | - | ||
![]() 2CSR252140R3104 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() 2CSR252140R1134 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() S203P-K8 ABB Control | In Stock | - | - | CSA, UL | - | - | - | ABB | S203P-K8 | DIN Rail | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 8 A | - | Supplemental | Screw | Miniature circuit breakers |