- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage Rating (AC) | Number of Positions | Composition | Color | Current Rating | Actuator Type | Number of Poles | Protections | Terminal Type | Product Type | Indicator | Connection Type | Operating Voltage | Contacts | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Miscellaneous | XT2VE4010JFF000XXX | Panel | - | - | - | - | - | 10 A | - | - | Motor | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, cULus, EAC, TUV | PILZ | 506241 | Panel | - | - | - | - | - | 25 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | 24 VDC | 3NO | - | IP67, IP69 | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | ABB | XT2VE4080BFF000XXX | Panel | - | - | - | - | - | 80 A | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Miscellaneous | XT2VE4160BFF000XXX | Panel | - | - | - | - | - | 160 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Metal | CE, CSA, UL | Carlo Gavazzi | PS31L-NT12R3-M00 | Panel | No | - | - | - | - | 160 A | Roller Lever | - | Branch Circuit | Bolt-On | Molded case circuit breaker | No | Screw Clamp Terminals | - | 1NO/2NC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Miscellaneous | XT2VEN125BFF000XXX | Panel | - | - | - | - | - | 125 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | ABB | ACH580-01-271A-6+B056+K454 | Panel | - | - | - | - | - | 10 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | ABB | XT2VU3010GFF000XXX | Panel | - | - | - | - | - | 10 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Miscellaneous | 6192160031 | Panel | - | - | - | - | - | 15 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Square D | 588485 | Panel | - | - | - | - | - | 25 A | - | - | Motor | Bolt-On | Molded case circuit breaker | - | 2 Meter Cable | 24 VDC | 1NO, 1NC | - | IP66, IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Miscellaneous | XT2VU3040AFF000XXX | Panel | - | - | - | - | - | 40 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Thermoplastic | CE, CSA, UL | Carlo Gavazzi | PS31L-NT20LN-T00 | Panel | No | - | - | - | - | 40 A | Adjustable Rod Lever | - | Branch Circuit | Bolt-On / Box Lug | - | No | Screw Clamp Terminals | - | 2NO | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Turck | 1545950 | Panel | - | - | - | - | - | 60 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Fagor Automation | XT2VU3100BFB000XXX | Panel | - | - | - | - | - | 100 A | - | - | Branch Circuit | Bolt-On / Box Lug | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | CE, CSA, UL | Marathon Special Products | XT2VU3100GFF000XXX | Panel | Yes | 600 VAC | - | Thermoplastic | Gray | 100 A | - | 2 | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | IDEC | S3Z-PR-2-B01-ND | Panel | Non-Compliant | - | - | - | - | 110 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() MS325-20 ABB | In Stock | - | - | - | - | CCC, CE, CSA, cUL, GL, UL | Square D | XCSDMP7012 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 Meter Cable | 24 VDC | 2NC, 1NO | 1, 3 | IP66, IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | IDEC | S3Z-PR-2-B01-PD | Panel | Non-Compliant | - | - | - | - | 125 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | Furnas | XT2VU3125GFF000XXX | Panel | Non-Compliant | - | - | - | - | 125 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | IDEC | LB8MS-31LT2 | Panel | Non-Compliant | - | 3 | - | - | 10 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | - | - | - | 2NO, 2NC | - | - |