- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Jacket (Insulation) Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Tip - Shape | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Built-in depth | Cable Types | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP) | Device construction | ElectricalLife | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Rated permanent current Iu | RoHS | Torque-Screw | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage-Input | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Applications | Power (Watts) | Capacitance | Pitch | Current Rating | Frequency | Frequency Stability | Contact Finish | Termination Style | Actuator Type | Efficiency | ESR (Equivalent Series Resistance) | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Voltage | Polarization | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Levels | Current | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Input Type | Power - Max | Mechanical Life | Voltage - Output | Protections | Number of Decks | Operating Force | Positions Per Level | Voltage - Zener (Nom) (Vz) | Tool Type | Terminal Type | Product Type | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Contact Timing | 1st Connector | 2nd Connector | Tip - Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Index Stops | Circuit per Deck | Depth Behind Panel | Insertion Loss | Cable Diameter | No Load Power Consumption | Number of Poles per Deck | Angle of Throw | Fiber Type | Color - Connectors | Return Loss | Color - Cable | Bend Radius | End - Size | Thermal Resistance @ Natural | Tip - Style | Power Dissipation @ Temperature Rise | Features | Pattern Number | Tip - Chip Size | Diameter | Height | Height Seated (Max) | Length | Width | Length - Overall | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stud Mount | DO-203AA, DO-4, Stud | DO-213AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | 10,000 | - | 3 Ohms | - | ABB | - | Microchip Technology | DIN Rail | 63 | 195 - 690 | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/124 | - | ±5% | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 8.4 V | - | 1.5 V @ 2 A | - | - | 10 W | 20,000 | - | - | - | - | - | 11 V | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 14.31818 MHz | ±30ppm | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | - | 19pF | - | - | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() T4H100EW ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | ABB | T4H100EW | Glenair | Panel | - | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | IP20 | - | - | - | - | - | ABB | - | KEMET | DIN Rail | - | - | - | - | - | - | - | - | 3 | Tape & Reel (TR) | 3 | Active | - | No | - | - | - | - | - | - | AC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 0.17 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | DS201AC-C16/0.03 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E203/32G ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | E203/32G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2H100BW-4 ABB | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | Brass - Tin Plated | Steel, Stainless | - | - | - | CSA, IEC, UL | HT11 | - | - | - | - | - | - | - | - | - | - | - | ABB | T2H100BW-4 | Amphenol Anytek | Panel | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 115°C | - | HT | - | - | - | - | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | 100 A | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | - | - | - | - | 1 | 15 A | - | - | - | - | - | - | - | - | Branch Circuit | - | - | 11 | - | - | - | Molded case circuit breaker | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | ABB | XT2VU4015AFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.441 lb (200.03g) | - | - | - | - | - | - | - | - | - | CE, cURus | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | 100 ~ 240 VAC | - | -20°C ~ 40°C | - | MENB1030 | 3.76 L x 2.13 W x 1.22 H (95.5mm x 54.0mm x 31.0mm) | - | Obsolete | - | - | - | - | - | Medical | 20W | - | - | - | 50 - 60 | - | - | - | - | Level V | - | - | - | - | - | Positive Center | 4A | - | - | - | - | - | - | - | - | - | - | Cord (Sold Separately) | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | 100mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | IP20 | - | - | - | - | -- | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | No | - | - | - | - | 300V | 850V | AC | - | - | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.022µF | - | 20 A | 50 - 60 | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | -- | ||
![]() 1SDA067497R1 ABB | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | Screw connection | - | 450V | 1250V (1.25kV) | - | - | - | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.015µF | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hoof, Dent | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | IP20 | - | - | EB-5000S-1, EB-5000S-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | ET | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 778°F ~ 887°F (420°C ~ 475°C) | - | - | - | - | Soldering | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 0.512 (13.00mm) | 0.079 (2.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 69 | Twin Zip | 0.75 - 25 | 0.75 - 35 | - | IP20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | -- | - | -- | - | - | Active | -- | - | Multimode, Duplex | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex, Secure | LC Duplex | - | - | - | - | - | - | - | - | - | 0.55dB | 0.08 (2.0mm) | - | - | - | 62.5/125 | Beige, Blue | -- | Orange | -- | - | - | - | - | Riser, Zipcord | - | - | - | - | - | - | - | 114.8 (35.0m) | - | OFNR | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | -- | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | No | - | - | - | - | 115V | 28V | AC/DC | - | - | - | - | 51 | - | - | Active | - | - | - | 5 | - | - | - | - | - | 150mA (AC), 200mA (DC) | 50 - 60 | - | Gold | PC Pin | Flatted (3.17mm Dia) | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | - | Screw | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | - | - | Fixed | SP5T | 13.64mm | - | - | - | 1 | 30° | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 9.53mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | No | - | - | - | - | - | - | AC | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | 50 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | Angled 15°, Polished Chrome Finish | - | - | - | - | - | 5.06 (128.5mm) | - | - | - | - | ||
![]() 1SDA067530R1 ABB | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | Erem® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rounded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Acid Resistant, Anti-Magnetic, Heat Resistant | -- | - | - | - | - | - | - | 4.72 (120.0mm) | - | - | ||
![]() 1SDA068515R1 ABB | In Stock | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | 250 - 2500 | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 100 - 250 | - | - | - | - | 250 | - | 0.79 Nm (7.0 Lb-In) | Toggle | - | Bolt connection | - | - | - | - | No | 105°C | Tray | ELM | - | - | Active | - | - | - | - | Black | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300V | - | - | - | - | - | - | 1 | 10A | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | Angled | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.3 | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | 82.5 | - | 0 - 70 | 0 - 50 | - | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | No | - | - | - | - | - | - | AC | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | 40 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.39°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - |