- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Overvoltage category | Pollution degree | Range | RoHS | Special Features | Usage Level | Voltage type | Voltage, Rating | Series | Type | Depth | Current Rating | Frequency | Termination Style | Number of Poles | Protections | Terminal Type | Product Type | Screening Level | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S202P-Z32 ABB Control | In Stock | - | - | CSA, UL | - | - | - | ABB | S202P-Z32 | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | Supplemental | Screw | - | - | - | - | ||
![]() 2CSR272140R3325 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | AC | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | ||
![]() S401M-C2 ABB Control | 95 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 2A | - | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() 2CSR275140R1105 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | AC | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | ||
![]() 2CSR272440R1064 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | AC | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | ||
![]() TS3H070TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | High | ABB | TS3H070TW | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | ||
![]() 2CSR272140R3205 ABB Control | In Stock | - | - | - | 73 | IP20 | - | - | - | - | - | - | 3 | 2 | - | - | - | - | AC | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | ||
![]() T5N600DW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | ABB | T5N600DW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | 3 | - | - | Molded case circuit breaker | - | - | - | ||
![]() S202U-K15 ABB Control | 388 | - | - | CSA, UL | - | - | - | ABB | S202U-K15 | DIN Rail | Din-Rail | -25C to 55C | - | - | - | - | Degree of protection: IP20 | Commercial grade | - | 240VAC | - | Thermal Magnetic | - | 15(A) | - | Screw | 2 | Branch Circuit | Screw | Circuit breakers | Commercial | - | - | ||
![]() S401M-C1 ABB Control | 119 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 1A | - | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S202-B25 ABB Control | In Stock | - | - | CSA, UL | - | - | - | ABB | S202-B25 | DIN Rail | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | - | 480-277VAC | - | - | - | 25 A | - | - | - | Supplemental | Screw | Miniature circuit breakers | - | - | - | ||
![]() S203UP-K5 ABB Control | 2263 |
| - | CSA, UL | - | - | - | ABB | S203UP-K5 | DIN Rail | - | - | - | - | - | - | UL current limiting | - | - | 200V | - | - | - | 5 A | - | - | - | Branch Circuit | Screw | Circuit breakers | - | - | - | ||
![]() A12-30-10-36 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202-B32 ABB Control | 37 | - | - | CSA, UL | - | - | - | ABB | S202-B32 | DIN Rail | - | - | - | - | - | - | Degree of protection: IP20 | - | - | 400VAC | - | - | - | 32 A | - | - | - | Supplemental | Screw | Circuit breakers | - | - | - | ||
![]() S403M-B13 ABB Control | 2244 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 13A | - | - | 3P | - | - | - | - | 91mm | 54mm | ||
![]() S403M-B32 ABB Control | 2954 |
| - | - | - | - | - | ABB | S403M-B32 | DIN Rail | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 32 A | - | - | 3P | - | Screw | - | - | 91mm | 54mm | ||
![]() S401M-C4 ABB Control | 55 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 4A | - | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S401M-B16 ABB Control | 142 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 16A | - | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S401M-B20 ABB Control | 79 |
| - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 20A | - | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S401M-C20 ABB Control | 55 |
| - | - | - | - | - | ABB | S401M-C20 | DIN Rail | DIN Rail Mount | - | - | - | SMISSLINE TP | - | - | - | - | - | S400M | - | 97mm | 20 A | - | - | 1P | - | Screw | - | - | 91mm | 18mm |