- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overvoltage category | Pollution degree | RoHS | Voltage type | Current Rating | Frequency | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | 3 | 2 | No | DC | 0.42 A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT2XU4080BFF000XXX | Panel | - | - | - | - | - | - | 80 A | - | Branch Circuit | Bolt-On | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | ABB | - | DIN Rail | - | - | 3 | 3 | No | AC/DC | 13 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | 3 | 3 | - | AC/DC | - | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | - | - | 3 | 3 | No | AC/DC | 0.33 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | 3 | 3 | - | AC | - | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 4 - 35 | 2.5 - 50 | IP20 | - | - | - | - | - | - | 3 | 3 | - | AC | - | 50 - 60 | - | - | - | ||
![]() 1SDA063722R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5SQ300CW ABB | In Stock | - | - | CSA, IEC, UL | - | - | - | - | Standard | ABB | T5SQ300CW | Panel | - | - | - | - | Non-Compliant | - | 300 A | - | Branch Circuit | - | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT4HU3040AFF000XXX | Panel | - | - | - | - | Non-Compliant | - | 40 A | - | Branch Circuit | Bolt-On | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | 73 | - | - | IP2X | - | - | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | - | - | 3 | 3 | No | AC | 25 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066287R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 73 | - | - | IP2X | - | - | - | - | - | - | 3 | 2 | - | AC | - | 50/60 Hz | - | - | - | ||
![]() KT3VD-S ABB | In Stock | - | - | - | - | - | - | - | - | ABB Control | KT3VD-S | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - |