- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overvoltage category | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Type of electric connection | Voltage type | Voltage type for actuating | Current Rating | Frequency | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | - | DIN Rail | - | - | - | 3 | 3 | - | - | - | No | - | AC | - | 20 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 88.5 | 0 - 70 | 0 - 50 | IP20 | ABB | - | DIN Rail | - | - | - | 4 | 3 | - | - | - | No | - | AC/DC | - | 25 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203MUC-C1.6 ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | ABB | S203MUC-C1.6 | DIN Rail | - | - | - | - | - | - | - | - | No | - | - | - | 1.6 A | - | Supplemental | Screw | - | ||
![]() 1SDA066286R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA063572R1 ABB | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 4 - 35 | 2.5 - 50 | IP20 | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | AC | - | - | 50 - 60 | - | - | - | ||
![]() T4N100BW ABB | In Stock | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | T4N100BW | Panel | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 100 A | - | Branch Circuit | - | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | - | DIN Rail | - | - | - | 3 | 3 | - | - | - | No | - | AC/DC | - | 13 A | 50 - 60 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA051401R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | 85 - 500 | 85 - 500 | - | - | Screw connection | - | AC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | - | DIN Rail | - | - | - | 3 | 3 | - | - | - | No | - | AC/DC | - | 25 A | 50 - 60 | - | Screw | - | ||
![]() 1SDA062067R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 - 48 | 48 - 48 | 48 - 48 | - | - | - | AC/DC | - | - | - | - | - | ||
![]() 1SDA067388R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() S203MUC-C2 ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | ABB | S203MUC-C2 | DIN Rail | - | - | - | - | - | - | - | - | No | - | - | - | 2 A | - | Supplemental | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4HU3040FFF000XXX | Panel | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 40 A | - | Branch Circuit | Bolt-On | Molded case circuit breaker |