- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Range | Special Features | Usage Level | Voltage, Rating | Series | Type | Depth | Current Rating | Termination Style | Number of Poles | Protections | Terminal Type | Product Type | Screening Level | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S401M-B4 ABB Control | 239 |
| - | - | - | - | - | DIN Rail Mount | - | SMISSLINE TP | - | - | - | S400M | - | 97mm | 4A | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S401M-C13 ABB Control | 71 |
| - | - | - | - | - | DIN Rail Mount | - | SMISSLINE TP | - | - | - | S400M | - | 97mm | 13A | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() S401M-C10 ABB Control | 95 |
| - | - | ABB | S401M-C10 | DIN Rail | DIN Rail Mount | - | SMISSLINE TP | - | - | - | S400M | - | 97mm | 10 A | - | 1P | - | Screw | - | - | 91mm | 18mm | ||
![]() S202-C32 ABB Control | 55 | - | - | CSA, UL | ABB | S202-C32 | DIN Rail | - | - | - | Degree of protection: IP20 | - | 400VAC | - | - | - | 32 A | - | - | Supplemental | Screw | Circuit breakers | - | - | - | ||
![]() MS116-20 ABB Control | In Stock | - | - | - | ABB | MS116-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor starter controls | - | - | - | ||
![]() S803S-K13 ABB Control | In Stock | - | - | - | ABB | S803S-K13 | DIN Rail | - | - | - | - | - | 690V | - | - | - | 13 A | - | - | - | Screw | IEC | - | - | - | ||
![]() S201UDC-Z10 ABB Control | 26 | - | - | CSA, UL | ABB | S201UDC-Z10 | DIN Rail | - | - | - | UL current limiting | - | - | - | - | - | 10 A | - | - | Branch Circuit | Screw | Miniature circuit breakers | - | - | - | ||
![]() S803S-K63 ABB Control | In Stock | - | - | - | ABB | S803S-K63 | DIN Rail | - | - | - | - | - | 690V | - | - | - | 63 A | - | - | - | Screw | IEC | - | - | - | ||
![]() S201-B13 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 480-277VAC | - | - | - | - | - | - | - | - | Miniature circuit breakers | - | - | - | ||
![]() A50-40-00-84 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201-K15 ABB Control | In Stock | - | - | CSA, UL | ABB | S201-K15 | DIN Rail | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | - | - | - | - | 15 A | - | - | Supplemental | Screw | Circuit breakers | - | - | - | ||
![]() S803S-K25 ABB Control | In Stock | - | - | - | ABB | S803S-K25 | DIN Rail | - | - | - | High performance MCB provides IEC tested current limiting circuit protection for the world market | - | 690V | - | - | - | 25 A | - | - | - | Screw | IEC | - | - | - | ||
![]() T2S015TW ABB Control | 511 | - | - | CSA, IEC, UL | ABB | T2S015TW | Panel | - | - | - | Short circuit protection is provided by a precise magnetic coil | - | 600VAC | - | - | - | 15 A | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | ||
![]() S401M-B50 ABB Control | 70420293 |
| - | - | - | - | - | DIN Rail Mount | - | SMISSLINE TP | - | - | - | S400M | - | 97mm | 50A | - | 1P | - | - | - | - | 91mm | 18mm | ||
![]() FS401E-C20/0.03 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5H600CW ABB Control | In Stock | - | - | CSA, IEC, UL | ABB | T5H600CW | Panel | - | - | - | - | - | - | - | - | - | 600 A | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | ||
![]() S500-RSU-H ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5H400E5W ABB Control | In Stock | - | - | CSA, IEC, UR | ABB | T5H400E5W | Panel | - | - | - | - | - | - | - | - | - | 400 A | - | - | Motor | - | Molded case circuit breaker | - | - | - | ||
![]() S201-C20 ABB Control | 105 | - | - | CSA, UL | ABB | S201-C20 | DIN Rail | Din-Rail | -25C to 55C | - | Degree of protection: IP20 | Commercial grade | 277VAC/480VAC | - | Miniature | - | 20(A) | Screw | 1 | Supplemental | Screw | Circuit breakers | COMMERCIALC | - | - | ||
![]() S2C-DH ABB Control | 166 | - | - | - | ABB | S2C-DH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |