- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Approvals | Brand | Built-in depth | Cable entry | Case Code - in | Case Code - mm | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Fire resistant | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material quality | Model | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of cables | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package | Package Shape | Package Style | Part # Aliases | Pollution degree | RoHS | Suitable for cable diameter | Suitable for cable gland | Surface protection | Type of electric connection | Unit Weight | Voltage type | Voltage, Rating | Watertight | With strain relief | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Current Rating | Frequency | Termination Style | Capacitor Type | Temperature Characteristics Code | Multilayer | Note | Size Code | Positive Tolerance | Negative Tolerance | Mechanical Life | Protections | Size | Luminous Intensity | Terminal Type | Product Type | Display Type | Wire/Cable Color | Common Pin | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | EN, IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | XT2SU3015AFF000XXX | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70 °C | -20 °C | Orange | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | Bolt-On | Molded case circuit breaker | - | Orange | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 69 | - | 2512 | 6432 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | 4000 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | 3 | - | - | - | 4-1622820-8 | 3 | Details | - | - | - | - | 0.001446 oz | AC/DC | 200 V | - | - | Cut Tape | 3520 | - | 5 % | - | 200 PPM / C | 470 Ohms | - | - | - | - | - | Resistors | 1 W | - | Thick Film | - | 50 - 60 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.6 mm | 6.4 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 82.5 | - | - | - | 0 - 70 | 0 - 50 | IP20 | - | - | - | - | - | ABB | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 3 | No | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | 10,000 | - | - | - | ABB | - | - | - | - | DIN Rail | - | 63 | 195 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | 20,000 | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | - | - | - | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | HB | ABB | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3 | No | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 78.8 | - | 43 | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Round | - | - | - | - | IP68 | - | - | - | No | - | - | - | - | Other | Open | - | - | - | - | 1 - 1 | - | - | - | - | - | - | - | - | - | - | - | - | 52 - 57 | Yes | Untreated | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA067537R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA056228R1 ABB | In Stock | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA056228R1 | - | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 82.5 | - | - | - | 0 - 70 | 0 - 50 | IP20 | - | - | - | - | - | ABB | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 3 | No | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | - | - | - | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e3 | 15% | - | TIN OVER NICKEL | - | - | - | 0.015uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | X7R | Yes | - | 1812 | 20 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1SDA067370R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | - | - | - | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3 | No | - | - | - | - | - | AC | - | - | - | - | - | 76.3x43.8x39.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | - | - | - | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 69 | - | - | - | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122x90x15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SC40-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(101mm) | 22000 ucd | - | - | 7-segment | - | Cathode | - | - | - | - | - | - | ||
![]() KT7XHTC-3 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KT7XHTC-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |