- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shape | Marker Material | Approvals | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Integrated keyboard | Interrupt Rating | IO link master | Lamp Size | Manufacturer | Manufacturer Part Number | Marker Type | Mounting | Mouse-cursor control integrated | MSL | Number of buttons with LED | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces PS2 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Overvoltage category | Pollution degree | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Composition | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Frequency | Number of Contacts | Failure Rate | Row Spacing | Note | Protections | Resolution | Terminal Type | Product Type | Legend | Features | Wattage | Product Category | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA073844R1 ABB | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14bit | - | - | - | - | - | - | - | - | - | - | ||
![]() T4V125TW ABB | In Stock | - | - | - | Cable | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | Very High | - | - | ABB | T4V125TW | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP-Latch | - | - | IDC | - | - | - | - | 2 | - | - | - | 2,54 mm | - | - | 125 A | - | - | - | 2,54 mm | - | Branch Circuit | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | Bulk | - | - | - | Crimp | - | - | - | - | - | Female | - | - | - | - | Straight | - | 50 - 60 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Bulk | - | 1 % | 2 | - | 100 ppm/°C | - | 32.4 kΩ | Metal Film | - | - | - | 250 mW | - | 250 mW | - | - | 50 - 60 | - | 0.01 % | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.29 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 76 | 0 - 10 | 0 - 16 | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4H150EW-4 ABB | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | ABB | T4H150EW-4 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA073845R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 A | 50 - 60 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3N125TW-4A ABB | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | Normal | - | - | VPG FOIL RESISTORS | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | ABLIC | - | - | - | - | 3000 | - | - | - | - | ABLIC | XT3SU3150MFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | S-19105/19107 | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 150 A | - | - | - | - | - | Motor | - | Bolt-On | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, UL | - | 112 | - | - | - | - | No | - | No | - | ABB | XT4NU3250PFF000XXX | - | Panel | No | - | 0 | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 1920 | 1080 | 0 | - | - | No | No | No | No | No | - | 22 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | Motor | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | TL5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | ABB | XT2XU3030AFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA L21-20R | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | Branch Circuit | - | Bolt-On | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC (Polyvinylchloride) | - | - | - | - | - | - | - | - | - | - | - | - | - | Pre Printed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - |