- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Coil Voltage AC | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Dropout Volt | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Mounting Styles | Operating Temp Range | Overvoltage category | Pollution degree | Product Depth (mm) | Rad Hardened | Range | RoHS | Seal | Special Features | Voltage type | Voltage, Rating | Series | Type | Depth | Current Rating | Frequency | Termination Style | Number of Poles | Protections | Contact Current Rating | Contact Form | Terminal Type | Product Type | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2CDS273001R0064 ABB Control | In Stock | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | ABB | - | - | DIN Rail | - | - | 3 | 3 | - | - | - | No | - | - | AC/DC | - | - | - | - | 0.25 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | ||
![]() S204-D3 ABB Control | 2549 |
| - | CSA, UL | - | - | - | - | - | - | - | ABB | S204-D3 | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 69mm | 3 A | - | - | 4P | Supplemental | - | - | Screw | - | - | - | - | - | - | 88mm | 70mm | - | ||
![]() S201P-K10 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S201P-K10 | - | DIN Rail | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 480-277VAC | - | - | - | 10 A | - | - | - | Supplemental | - | - | Screw | Miniature circuit breakers | - | - | - | - | - | - | - | - | ||
![]() AF16Z-30-10-22 ABB Control | In Stock | - | - | - | - | 48 TO 130 | - | - | - | 28.8VDC/28.8VAC | No | - | - | 9KW | - | Din-Rail | -40C to 70C | - | - | 77(mm) | No | - | - | Unsealed | - | - | - | - | Contactor Relay | - | - | - | Screw Terminal | - | - | 30(A) | 4 Form A | - | - | 48 TO 130 | 4PST-NO | No | 690(V) | 45(mm) | - | - | 86(mm) | ||
![]() S201-C32 ABB Control | 44 | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S201-C32 | - | DIN Rail | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 230V | - | - | - | 32 A | - | - | - | Supplemental | - | - | Screw | Circuit breakers | - | - | - | - | - | - | - | - | ||
![]() S203P-K6 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S203P-K6 | - | DIN Rail | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 480-277VAC | - | - | - | 6 A | - | - | - | Supplemental | - | - | Screw | Miniature circuit breakers | - | - | - | - | - | - | - | - | ||
![]() T6H800BW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T6H800BW | - | Panel | - | - | - | - | - | - | - | - | - | Short circuit protection is provided by an electronic trip unit | - | - | - | - | - | 800 A | - | - | - | Branch Circuit | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() S202-C63 ABB Control | 53 | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S202-C63 | - | DIN Rail | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | 400V | - | - | - | 63 A | - | - | - | Supplemental | - | - | Screw | Circuit breakers | - | - | - | - | - | - | - | - | ||
![]() S204-C40 ABB Control | 12 | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S204-C40 | - | DIN Rail | - | - | - | - | - | - | - | - | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | - | - | - | - | - | 40 A | - | - | - | Supplemental | - | - | Screw | Miniature circuit breakers | - | - | - | - | - | - | - | - | ||
![]() S203-C20 ABB Control | 55 | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S203-C20 | - | DIN Rail | - | - | - | - | - | - | System Pro M Compact | - | - | Degree of protection: IP20 | - | 400VAC | S200 | - | 69mm | 20 A | - | - | 3P | Supplemental | - | - | Screw | Circuit breakers | - | - | - | - | - | 88mm | 52.5mm | - | ||
![]() T1N025TLAS2 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202U-K13 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | S202U-K13 | - | DIN Rail | - | - | - | - | - | - | - | - | - | UL current limiting | - | 240VAC | - | - | - | 13 A | - | - | - | Branch Circuit | - | - | Screw | Miniature circuit breakers | - | - | - | - | - | - | - | - | ||
![]() 2CSR272140R1164 ABB Control | In Stock | - | - | - | 73 | - | - | - | IP20 | - | - | ABB | 2CSR272140R1164-ABBG | - | - | - | - | 3 | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CDS273001R0134 ABB Control | In Stock | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | ABB | - | - | DIN Rail | - | - | 3 | 3 | - | - | - | No | - | - | AC/DC | - | - | - | - | 13 A | 50 - 60 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | ||
![]() T5H600BW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T5H600BW | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | Branch Circuit | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() KT6M2 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | KT6M2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6NQ600BW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T6NQ600BW | - | Panel | - | - | - | - | - | - | - | - | - | Short circuit protection is provided by an electronic trip unit | - | - | - | - | - | 600 A | - | - | - | Branch Circuit | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() T6NQ600TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T6NQ600TW | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | Branch Circuit | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() T2S040TW ABB Control | 2641 |
| - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T2S040TW | - | Panel | Panel | - | - | - | - | - | - | - | - | Short circuit protection is provided by a precise magnetic coil | - | 480VAC | - | Thermal Magnetic | - | 40(A) | - | - | 3 | Branch Circuit | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() S800-RD ABB Control | 940 | - | - | - | - | - | - | - | - | - | - | ABB | S800-RD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |