- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | ElectricalLife | Manufacturer | Manufacturer Part Number | Mounting | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overvoltage category | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Type of electric connection | Voltage type | Voltage type for actuating | Color | Current Rating | Frequency | Mechanical Life | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 88.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | 4 | 3 | - | - | - | No | - | AC/DC | - | - | 16 A | 50 - 60 | - | - | Screw | - | ||
![]() 1SDA066279R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | 2CDS273317R0187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | 10,000 | ABB | - | DIN Rail | 63 | 195 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | 20,000 | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | 3 | 3 | - | - | - | No | - | AC | - | - | 13 A | 50 - 60 | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | AC/DC | - | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | 3 | 3 | - | - | - | No | - | AC | - | - | 0.42 A | 50 - 60 | - | - | Screw | - | ||
![]() 1SDA067387R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA062066R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 - 30 | 30 - 30 | 30 - 30 | - | - | - | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | XT1NU3030AAA000XXX | Panel | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 30 A | - | - | Branch Circuit | Box Terminal | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | AC | - | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | ||
![]() 1SDA067503R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203MUC-B20 ABB | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S203MUC-B20 | DIN Rail | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20 A | - | - | Supplemental | Screw | - | ||
![]() 1SDA066276R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |