- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Overvoltage category | Package | Pollution degree | Product Status | RoHS | Voltage type | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Current Rating | Frequency | Military Standard | Number of Poles | Protections | Terminal Type | Product Type | Features | Diameter | Length | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST201M-C25NA ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-C25NA | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-C60NA ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | ABB | ST201M-C60NA | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-D15 ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | ABB | ST201M-D15 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-D8NA ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-D8NA | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K0.5NA | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-K10NA ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K10NA | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-K13 ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K13 | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-K16NA ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K1.6NA | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-K25NA ABB | In Stock | - | - | Lead, Tin | Through Hole | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K25NA | - | DIN Rail | - | - | - | - | Compliant | - | - | - | 0.5 % | - | 50 ppm/°C | - | 15 kΩ | - | 175 °C | -65 °C | Metal Film | - | 25 A | - | MIL-PRF-55182 | - | Supplemental | Screw | - | - | 2.39 mm | 7.62 mm | - | - | - | ||
![]() ST201M-K3NA ABB | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST201M-K3NA | - | DIN Rail | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
![]() ST201M-K60NA ABB | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | ABB | ST201M-K60NA | KEMET | DIN Rail | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | - | - | DIN Rail | 3 | - | 3 | - | Non-Compliant | AC | Bulk | - | - | - | - | - | - | - | - | - | - | - | 1.25 A | 50 - 60 | - | 1 | - | Screw | - | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | - | - | DIN Rail | 3 | - | 3 | - | No | AC | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 A | 50 - 60 | - | - | - | Screw | - | - | - | - | - | - | - | ||
![]() KTS3BA ABB | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | ABB | KTS3BA | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 % | - | 50 ppm/°C | - | 9.76 Ω | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | 2.5 mm | 6.5 mm | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | Gold | Flanges, Panel, Through Hole | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | Receptacle | - | 19 | 175 °C | -65 °C | - | Threaded | - | - | - | - | - | - | - | Shielded | - | - | - | - | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 73 | - | - | IP2X | - | - | - | - | 3 | - | 2 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 88.5 | 0 - 70 | 0 - 50 | IP20 | ABB | - | - | DIN Rail | 4 | - | 3 | - | No | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 0.42 A | 50 - 60 | - | - | - | Screw | - | - | - | - | - | - | - | ||
![]() AAC040TW ABB | In Stock | - | - | - | - | - | IEC, UL | - | - | - | - | ABB | AAC040TW | - | DIN Rail | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5SQ400CW ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | T5SQ400CW | - | Panel | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | Branch Circuit | - | Molded case circuit breaker | - | - | - | - | - | - |