- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Mounting | Overvoltage category | Pollution degree | RoHS | Voltage type | Current Rating | Frequency | Terminal Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC/DC | 25 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | - | 3 | 3 | - | AC | - | 60 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 20 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 60 A | 50 - 50 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 0.42 A | 50 - 50 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 40 A | 50 - 50 | - | ||
Tiny WHSL | In Stock | - | - | 94.5 | - | 0 - 25 | IP20 | - | - | 3 | 4 | - | AC | - | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 50 A | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 90 A | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 25 A | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC/DC | 80 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 3 | 2 | No | AC | 60 A | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 32 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 50 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 40 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 100 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC | 100 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC/DC | 0.25 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | 3 | 3 | - | AC/DC | - | 50 - 60 | - | ||
Tiny WHSL | In Stock | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | ABB | DIN Rail | 4 | 3 | No | AC/DC | 125 A | 50 - 60 | Screw |