- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Voltage, Rating | Wire Size | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Resistor Type | Number of Contacts | Housing Color | Polarity | Lead Spacing | Ripple Current | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | Nylon 66 | Straight | - | ABB | Z1BPEFAA000A000000XX | DRAWOUT | - | - | 20 to 10, 20 AWG | - | Housing | - | 1 | Receptacle | - | - | - | 1 POS | Black | - | - | - | - | - | 9 mm | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEBJ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFAD000A000000XX | DRAWOUT | - | 250 V | - | ± 100ppm/°C | - | 2.2 kOhm | - | - | - | 4 W | High Power | - | - | - | - | - | - | ± 1% | 7.1 mm | 4.2 mm | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | ABB | Z1BDUHBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEBK200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFBC000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFBE000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFBQ200A000000XX | FIXED | MIL-PRF-55681 | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | 1.4 x 1.4 x 1.45 | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BPEFBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BNEEAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BQEGAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | ABB | Z1BQEGAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | 20% | ABB | Z1BQEGAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | Polar | 10 mm | 1740 mA | 530 mOhm | - | - | - |