- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | RoHS | Voltage type | Series | Current Rating | Frequency | Number of Poles | Terminal Type | Product Type | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1N100TLAS4V ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | ||
![]() MS451-25 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | MS451-25 | - | - | - | - | - | - | - | - | - | - | - | - | Type MS451 | 1, 3 | IP20 | ||
![]() MS497-63 ABB | In Stock | - | - | CCC, CE, CSA, cUL, EAC, GL, UL | - | - | - | - | ABB | MS497-63 | - | - | - | - | - | Compliant | - | - | - | - | - | - | MMS, MS49X | 1, 3 | IP20 | ||
![]() J972NP ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | - | DIN Rail | DIN Rail Mount | 3 | 3 | System Pro M Compact | No | AC/DC | S200 | 1.6 A | 50 - 60 | 4P | Screw | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 8A | - | 4P | - | - | - | - | ||
Tiny WHSL | 2943 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 63A | - | 4P | - | - | - | - | ||
Tiny WHSL | 31250479 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 1.6A | - | 2P | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 8A | - | 3P | - | - | - | - | ||
Tiny WHSL | 2563 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 1A | - | 3P | - | - | - | - | ||
Tiny WHSL | 31250479 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 3A | - | 2P | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 8A | - | 3P+N | - | - | - | - | ||
Tiny WHSL | 2811 |
| - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | - | DIN Rail | DIN Rail Mount | 3 | 3 | System Pro M Compact | No | AC | S200 | 0.42 A | 50 - 60 | 3P+N | Screw | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 20A | - | 1P+N | - | - | - | - | ||
Tiny WHSL | 31250479 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 40A | - | 1P | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | 15A | - | 1P | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2479 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | 25A | - | 1 | - | - | - | - | ||
Tiny WHSL | 2019 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | 25A | - | 1 | - | - | - | - |