- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Series | Depth | Current Rating | Number of Poles | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2929 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 75mm | 63A | 4P | 83mm | 70mm | ||
Tiny WHSL | 24 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 75mm | 10A | 2P | 83mm | - | ||
Tiny WHSL | 18 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 69mm | 1A | 2P | - | - | ||
Tiny WHSL | 22 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 69mm | 1A | 1P | - | 17.5mm | ||
Tiny WHSL | 14 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 75mm | 25A | 1P | 83mm | - | ||
Tiny WHSL | 35 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 75mm | 20A | 1P | - | 17.5mm | ||
Tiny WHSL | 17 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 75mm | 20A | 2P | 83mm | 35mm | ||
Tiny WHSL | 2216 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200M | 69mm | 16A | 3P | - | 53mm | ||
Tiny WHSL | 18 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200 | 69mm | 32A | 2P | 88mm | 35mm | ||
Tiny WHSL | 2325 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200 | 69mm | 40A | 3P | 88mm | - | ||
Tiny WHSL | 2964 |
| - | - | - | - | DIN Rail Mount | - | - | - | System Pro M Compact | - | - | - | - | S200 | 69mm | 25A | 3P | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054348R1 ABB | 868 |
| - | 320 - 3200 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 128 - 320 | - | 400 | Toggle | Bolt connection | No | 1SDA05 | - | 320A | 3 | - | - | ||
![]() 1SDA054367R1 ABB | 898 |
| - | 400 - 4000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 160 - 400 | - | 400 | Toggle | Bolt connection | No | 1SDA05 | - | 400A | 3 | - | - | ||
![]() 1SDA054463R1 ABB | 854 |
| - | 2500 - 5000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 350 - 500 | - | 630 | Toggle | Bolt connection | No | 1SDA05 | - | 500A | 3P+N | - | - | ||
![]() 1SDA054392R1 ABB | 812 |
| - | - | - | - | Fixed | - | - | - | - | - | - | - | - | 1SDA05 | - | 320A | 4 | - | - | ||
![]() 1SDA054373R1 ABB | 510 |
| - | - | - | - | Fixed | - | - | - | - | - | - | - | - | 1SDA05 | - | 400A | 4 | - | - | ||
![]() 1SDA054447R1 ABB | 872 |
| - | 2000 - 4000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 280 - 400 | - | 400 | Toggle | Bolt connection | No | 1SDA05 | - | 400A | 3P+N | - | - | ||
![]() 1SDA054518R1 ABB | 987 |
| - | 250 - 2500 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | No | 1SDA05 | - | 250A | 3 | - | - | ||
![]() 1SDA054542R1 ABB | 785 |
| - | 600 - 4800 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 160 - 400 | - | 400 | Toggle | Bolt connection | No | 1SDA05 | - | 400A | 3 | - | - |