- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | RoHS | Voltage type | Series | Current Rating | Frequency | Number of Poles | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | - | DIN Rail | - | - | - | - | No | - | - | 20 A | - | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4SU3030AFF000XXX | Panel | - | - | - | - | - | - | - | 30 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | - | DIN Rail | - | - | - | - | No | - | - | 32 A | - | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4VE3125MFF000XXX | Panel | - | - | - | - | - | - | - | 125 A | - | - | Motor | Bolt-On | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT4VE4032BFF000XXX | Panel | - | - | - | - | - | - | - | 32 A | - | - | Branch Circuit | Bolt-On | Molded case circuit breaker | ||
Tiny WHSL | In Stock | - | - | - | 73 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | 3 | 2 | - | - | AC | - | - | 50/60 Hz | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | - | DIN Rail | - | 3 | 3 | - | No | AC/DC | - | 50 A | 50 - 60 | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 3 | - | - | AC/DC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 3 | - | - | AC/DC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | - | DIN Rail | - | 3 | 3 | - | No | AC/DC | - | 25 A | 50 - 60 | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | 102 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 75 | - | 0.75 - 25 | IP20 | - | - | - | - | 3 | 3 | - | - | AC | - | - | 50 - 50 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 3 | - | - | AC/DC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 3 | - | - | AC/DC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | 3 | 3 | - | - | AC/DC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | - | DIN Rail | - | 3 | 3 | - | No | AC | - | 50 A | 50 - 60 | - | - | Screw | - | ||
Tiny WHSL | In Stock | - | - | - | 91 | 0.75 - 35 | 0.75 - 25 | IP20 | - | - | - | - | 3 | 3 | - | - | AC | - | - | 50 - 60 | - | - | - | - | ||
Tiny WHSL | 660 |
| - | - | - | - | - | - | - | - | - | Fixed | - | - | XT3S | - | - | 1SDA06 | 100A | - | 4 | - | - | - | ||
Tiny WHSL | 508 |
| - | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax XT | - | - | 1SDA06 | 25A | - | 4 | - | - | - | ||
Tiny WHSL | 713 |
| - | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax XT | - | - | 1SDA06 | 200A | - | 4 | - | - | - |