- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Jacket (Insulation) Material | Tip - Shape | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Built-in depth | Cable Types | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Device construction | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Primary Material | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage type for actuating | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Cable Length | Operating Mode | Shell Size, MIL | Number of Poles | Frequency Tolerance | Spread Spectrum Bandwidth | Manufacturer Size Code | Cable Opening | Protections | Number of Decks | Operating Force | Supplied Contents | Terminal Type | Product Type | Temperature Range | Contact Timing | 1st Connector | 2nd Connector | Tip - Type | Index Stops | Circuit per Deck | Depth Behind Panel | Insertion Loss | Cable Diameter | Number of Poles per Deck | Angle of Throw | Absolute Pull Range (APR) | Fiber Type | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Tip - Chip Size | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Length - Overall | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | Gold | Copper Alloy | IP20 | - | - | - | - | ABB | - | Glenair | DIN Rail | - | - | - | - | 3 | Retail Package | 3 | Metal | Active | - | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | Receptacle, Female Sockets | - | - | Silver | - | - | Threaded | - | - | B | - | - | - | 50 - 60 | - | - | Passivated | 25-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 308462320 |
| - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | DD-18BMFA | 69 | - | 0.75 - 25 | 0.75 - 35 | Gold | Copper Alloy | IP20 | - | - | - | - | ABB | - | Amphenol LTW | DIN Rail | - | - | - | - | 3 | Bulk | 3 | Plastic | Active | - | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | - | - | Large | - | - | - | - | Solder Cup | Receptacle, Female Sockets | - | 18 | Black | - | - | Bayonet Lock | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 50 - 60 | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 ~ 0.425 (5.50mm ~ 10.80mm) | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 308462320 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | - | - | - | ABB | - | PEI-Genesis | DIN Rail | - | - | - | - | 3 | Bulk | 3 | - | Active | - | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.42 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | - | - | - | ABB | - | Glenair | DIN Rail | - | - | - | - | 3 | Retail Package | 3 | - | Active | - | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | - | - | - | ABB | - | CTS-Frequency Controls | DIN Rail | DIN Rail Mount | - | - | - | 3 | Tape & Reel (TR) | 3 | - | Active | System Pro M Compact | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | -40°C ~ 105°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 20 A | 14.7456 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 10pF | - | Fundamental | - | 1P+N | ±30ppm | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | - | IP20 | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | No | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | Strip | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | 74.25 MHz | ±25ppm | LVPECL | - | - | - | - | Standby (Power Down) | MEMS | 69mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | CA310 | 69 | - | 0.75 - 16 | 0.75 - 25 | Gold | - | IP20 | - | - | - | - | ABB | - | ITT Cannon, LLC | DIN Rail | - | - | - | - | 3 | Bulk | 3 | Metal | Active | - | - | - | - | - | No | - | - | - | - | - | AC | - | 50V | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | - | - | - | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | - | - | Reverse Bayonet Lock | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 0.13 A | 50 - 60 | - | - | Olive Drab Cadmium | 10SL-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | 19.7µin (0.50µm) | - | - | - | - | ||
![]() 1SDA062115R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA062115R1 | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | Active | - | 100 - 130 | 100 - 130 | 100 - 130 | - | Non-Compliant | - | - | - | - | - | - | AC/DC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA060229R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 945 - 7560 | IEC | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | ABB | 1SDA060229R1 | - | - | - | 0 | 0 | 252 - 630 | - | - | - | - | - | - | - | - | - | 630 | Non-Compliant | Toggle | Bolt connection | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 432 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS-END ABB | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | Thermoplastic | - | - | - | - | - | - | - | - | TV07RW | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | ABB | PS-END | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | Receptacle, Female Sockets | - | 8 | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hoof, Dent | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | - | IP20 | - | EB-5000S-1, EB-5000S-2 | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | ET | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 778°F ~ 887°F (420°C ~ 475°C) | - | - | - | Soldering | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 0.512 (13.00mm) | 0.079 (2.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 69 | Twin Zip | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | - | -- | - | - | - | - | - | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | -- | - | -- | - | - | Active | -- | - | - | Multimode, Duplex | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex, Secure | LC Duplex | - | - | - | - | 0.55dB | 0.08 (2.0mm) | - | - | - | 62.5/125 | Beige, Blue | -- | Orange | -- | - | - | Riser, Zipcord | - | - | - | - | - | - | - | 114.8 (35.0m) | - | - | OFNR | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 16 | 0.75 - 25 | - | -- | IP20 | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | No | - | - | - | 115V | 28V | AC/DC | - | - | - | - | - | 51 | - | - | Active | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | 50 - 60 | - | - | - | - | Gold | PC Pin | - | - | - | Flatted (3.17mm Dia) | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | Screw | - | - | Shorting (MBB) | - | - | - | Fixed | SP5T | 13.64mm | - | - | 1 | 30° | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 9.53mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 82.5 | - | 0 - 70 | 0 - 50 | - | - | IP20 | - | - | - | - | ABB | - | - | DIN Rail | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | - | No | - | - | - | - | - | AC | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | 40 A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.39°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 8.76°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EK42441 | 69 | - | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | PE42441 | - | - | - | - | pSemi | - | - | - | - | - | 3 | Box | 3 | - | Active | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | UltraCMOS®, HaRP™ | - | - | - | - | - | - | Switch, SP4T | - | - | - | - | - | - | - | - | - | - | - | 10MHz ~ 8GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | 0.75 - 25 | 0.75 - 35 | - | - | IP20 | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | 3 | Bulk | 3 | - | Active | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6NQ600CW ABB | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | -- | -- | ABB | T6NQ600CW | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±10% | Active | -- | - | - | Hermetically Sealed | - | - | - | 180µF | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | 60 mOhm | D (0.001%) | -- | - | - | - | - | - | - | - | - | - | - | - | D | - | Branch Circuit | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | -- | - | - | - | - | - | - | - |