- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operation | Package Type | RoHS | Shaft Type | Special Features | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Termination | Resistance | Composition | Color | Capacitance | Current Rating | Output Voltage | Output Type | Output Configuration | Output Current | Number of Poles | Protections | Terminal Type | Product Type | Number of Turns | Depth Behind Panel | Control Voltage | Connection Type | Lamp Type | Wattage | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Diameter | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST201M-B50 ABB | In Stock | - | - | - | - | CCC, CSA, EAC, UL, VDE | NTE Electronics | 500-0373 | DIN Rail | PC Board | - | - | No | Slotted | - | - | - | - | -67 to 257 Degrees F | - | 5000 | Cermet | - | - | 50 A | - | - | - | - | - | Supplemental | Screw | - | 1 | - | - | - | - | 0.5 | - | - | - | - | - | - | - | ||
![]() ST201M-C32 ABB | In Stock | - | - | - | - | CCC, CSA, EAC, UL, VDE | Johnson Controls | VG7441ES+3801B | DIN Rail | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() S204MC25 ABB | 39 | - | - | - | - | CSA, UL | Miscellaneous | S204M-C25 | DIN Rail | - | - | - | Compliant | - | - | 440 V | 125 V | - | - | - | - | - | - | - | 25 A | - | - | - | - | 4 | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() S204M-D20 ABB | In Stock | - | - | - | Brass | CSA;UL;CE | Asco | 8316G044 110/50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-B25 ABB | In Stock | - | - | - | - | CSA, UL | Delta Electronics | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-B63 ABB | In Stock | - | - | - | - | CSA, UL | Dynapar | HA62505008000 | DIN Rail | Shafted | - | - | - | Single Ended | - | - | - | - | 0 to 70 Degrees C | End Mount Connector | - | - | - | - | 63 A | 5~26 VDC | Single Ended | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | ||
![]() S204MC20 ABB | In Stock | - | - | - | - | UL | Thomas & Betts | CF4X1-100S | DIN Rail | - | - | - | Compliant | - | - | 440 V | 125 V | - | - | - | - | - | Orange | - | 20 A | - | - | - | - | 4 | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.312 | No SVHC | ||
![]() S204M-B50 ABB | In Stock | - | - | - | - | CSA, UL | Delta Electronics | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-D25 ABB | In Stock | - | - | - | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-D10 ABB | In Stock | - | - | - | - | - | Philips | 516260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-B16 ABB | In Stock | - | - | - | - | CSA, UL | Johnson Controls | VG7441ET+3008DP | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() S204M-C40 ABB | 39 | - | - | - | - | CSA, UL | Weidmuller | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203MC10 ABB | In Stock | - | - | - | - | CE, CSA, UL | Altech | 1G12UM | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | Motor | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203M-D16 ABB | In Stock | - | - | - | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-D16 ABB | In Stock | - | - | - | - | UL | Warrick a Brand of Gems Sensor | DFB3D0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | 10 A | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() S204M-B40 ABB | In Stock | - | - | - | - | CSA, UL | ABB | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203M-D63 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203M-D6 ABB | 39 | - | - | 5 | Plastic | UL | Turck | - | - | - | - | - | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() S202M-D6 ABB | In Stock | - | - | - | - | - | GE | PB600Z075T370EA | - | - | - | Radial Round | Yes | - | - | - | - | - | - | - | - | Metallized Polypropylene | - | 60 MicroFarads | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | ||
![]() S202MC10 ABB | 89 | - | - | - | - | CSA, IEC, UL | ABB | MP2-62Y02L1 | DIN Rail | - | Maintained | - | Compliant | - | UL current limiting | - | - | 230-400V | - | - | - | - | - | - | 10 A | - | - | - | - | 2 | Supplemental | Fingersafe Screw | IEC | - | 1.91 | - | - | LED | - | - | 2NC | - | IP66 | - | - | Unknown |