- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Material Type | Approvals | Current Type | Insulation Voltage | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Operation | RoHS | Seal | Special Features | Voltage Rating (AC) | Voltage, Rating | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Contact Type | Supply Voltage | Current Rating | Number of Poles | Protections | Adhesive | Terminal Type | Product Type | Legend | Quantity | Background Color | Overall Length | Control Voltage | Contact Configuration | Text Color | Language | Connection Type | Overall Depth | Pressure Range | Electrical Connection | IP Rating | Diameter | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S203M-D20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | G1MP4-62G01F8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202M-D10 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fluke | 1657611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202M-D40 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | SEW Eurodrive | 8253854-SWED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201MC1 ABB | 79 | - | - | DIN Rail | Front Mount | 4 | - | - | - | CSA, UL | - | - | Turck | UX03913 | 250 VAC, 250 VDC | DIN Rail | - | - | Compliant | - | UL current limiting | 230 V | 230-400V | - | - | - | 55 °C | -25 °C | - | - | - | - | 4 A | 1 | Supplemental | - | Screw | IEC | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | 17.5 mm | Unknown | ||
![]() S201MC16 ABB | 41 | - | - | DIN Rail | - | - | - | - | - | UL | - | - | Thomas & Betts | CH4X1C-1200 | - | DIN Rail | - | - | Compliant | - | - | 230 V | - | - | - | - | 55 °C | -25 °C | Orange | - | - | - | 1.6 A | 1 | Supplemental | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.888 | - | 17.5 mm | Unknown | ||
![]() S201MC0.5 ABB | In Stock | - | - | DIN Rail | - | - | - | - | - | CSA, UL | - | - | Johnson Controls | VG7441ET+423AGC | - | DIN Rail | - | - | Compliant | - | - | 230 V | - | - | - | - | 55 °C | -25 °C | - | - | - | - | 0.5 A | 1 | Supplemental | - | Screw | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 17.5 mm | Unknown | ||
![]() S202M-B40 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | Barksdale Control Products | 714S-15-3B-180R | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | Supplemental | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201MC4 ABB | 55 | - | - | - | - | - | - | - | - | CSA, UL | - | - | Murrelektronik | 7000-80021-2360150 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | Supplemental | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201M-D20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | 1787190000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201MC10 ABB | 124 | - | - | DIN Rail | - | - | - | - | Plastic | CSA, UL | - | - | Brady | 108434 | - | DIN Rail | - | - | Compliant | - | - | 230 V | - | - | - | - | 55 °C | -25 °C | - | Pipe & Valve Marking | - | - | 10 A | 1 | Supplemental | No | Screw | - | Acid | 0 | Orange | - | - | - | Black | English | - | - | - | - | - | - | - | 17.5 mm | Unknown | ||
![]() S202M-B16 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | ABB | S202M-B16 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Supplemental | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201-B16 ABB | 61 | - | - | - | - | - | - | - | - | CSA, UL | - | - | Johnson Controls | VH1241BL+943AGA | - | DIN Rail | - | - | Compliant | - | High performance MCB provides compact supplementary, energy limiting, circuit protection | 277 V | 400V | - | - | - | - | - | - | - | - | - | 16 A | 1 | Supplemental | - | Screw | Circuit breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 mm | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | 440V | Lumberg | F204B-40/0.03 | - | DIN Rail | - | - | - | - | - | - | - | - | - | RCCB | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 | - | - | - | - | 3 | - | Aluminum | - | UR | - | 500V | Turck | - | - | - | DIN Rail Mount | - | - | - | Earth Fault Safety Protection | - | 250 VAC/300 VDC | F200 | - | - | - | - | - | - | - | - | 80A | 4 | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | 85mm | - | - | IP67 | - | - | - | - | ||
![]() F204B-63/0.5 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | AC, DC | 500V | Time Mark | 98048202 | - | Plug-In | - | 2-Channel (Duplexor) | No | - | - | - | - | - | 11-Pin Plug-In | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | 12 VAC | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | 500V | Altech | 1G40UM | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | Motor | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 874 |
| - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | DIN Rail Mount | - | - | - | Earth Fault Safety Protection | - | 230V ac | F200 | - | - | - | - | - | - | - | - | 40A | 2 | - | - | - | - | - | - | - | 35mm | - | - | - | - | - | 85mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | CSA, UL | - | - | Barksdale Control Products | E1S-B250-S140 | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | SPDT | 415VAC | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | Screw Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415VAC | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | UL | - | - | Thomas & Betts | 12011-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | 415VAC | 250A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 | - | - | - |