- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With integrated under voltage release | Series | Current Rating | Frequency | Number of Poles | Protections | Terminal Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 69 | 4 - 35 | 2.5 - 50 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | - | - | AC | - | - | - | - | 50 - 60 | - | - | - | ||
![]() T3S125MWA ABB | In Stock | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T3S125MWA | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 125 A | - | - | Branch Circuit | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60269 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60278 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA073692R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 - 500 | 440 - 500 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | - | - | 3 | 3 | - | - | - | No | - | - | - | AC/DC | - | - | - | 16 A | 50 - 60 | - | - | Screw | ||
![]() 1SDA067475R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054420R1 ABB | 987 |
| - | 630 - 5985 | IEC | - | - | - | IP20 | Built-in device fixed built-in technique | ABB | 1SDA054420R1 | - | Fixed | 0 | 0 | - | - | - | 252 - 630 | - | - | - | - | 630 | Non-Compliant | Toggle | - | Bolt connection | - | - | No | 1SDA05 | 630 A | - | 3 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 73 | - | - | IP2X | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | 50/60 Hz | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 73 | 25 - 25 | 25 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | 50/60 Hz | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | - | - | AC | - | - | - | - | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | - | - | 3 | 2 | - | - | - | No | - | - | - | AC | - | - | - | 15 A | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | - | - | 3 | 2 | - | - | - | No | - | - | - | AC | - | - | - | 80 A | 50 - 50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | - | - | 3 | 2 | - | - | - | No | - | - | - | AC | - | - | - | 60 A | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | - | DIN Rail | - | - | - | - | - | - | - | 3 | 2 | - | - | - | No | - | - | - | AC | - | - | - | 30 A | 50 - 60 | - | - | - |