- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Mounting | Overvoltage category | Pollution degree | RoHS | Voltage type | Current Rating | Frequency | Terminal Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | - | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.5 A | 50 - 60 | Screw | ||
Tiny WHSL | 2069 |
| - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 40 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 25 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.5 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC | - | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC | 0.42 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.17 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 16 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.17 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | - | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.13 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 20 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.42 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC | 13 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 1.6 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 0.33 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC/DC | 20 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC | 25 A | 50 - 60 | Screw | ||
Tiny WHSL | In Stock | - | - | 69 | 0.75 - 16 | 0.75 - 25 | IP20 | ABB | DIN Rail | 3 | 3 | No | AC | 63 A | 50 - 60 | Screw |