- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Overvoltage category | Pollution degree | Qualification | RoHS | Type of electric connection | Usage Level | Voltage type | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Pitch | Resistor Type | Current Rating | Frequency | Pin Count | Termination Style | Number of Poles | Inductance Tolerance | RMS Current (Irms) | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S273-K20 ABB | In Stock | - | - | - | - | - | - | - | ABB | S273-K20 | - | Din-Rail | - | - | - | -25C to 55C | - | - | - | - | - | Commercial grade | - | 277VAC/480VAC | - | - | Miniature | - | - | - | - | 20(A) | - | - | Screw | 3 | - | - | Commercial | - | 38.1 mm | - | ||
![]() S272-K0.5 ABB | In Stock | - | - | - | - | - | - | - | ABB Control | S272-K0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | ||
![]() S271-K10 ABB | In Stock | - | - | - | - | - | - | - | ABB | S271-K10 | - | Din-Rail | - | - | - | -25C to 55C | - | - | - | - | - | Commercial grade | - | 277VAC/480VAC | -20 to 70 °C | - | Miniature | - | - | 2.5400 | - | 10(A) | - | 6 | Screw | 1 | - | - | Commercial | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA067524R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFBD000A000000XX | FIXED | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | 100 ppm/°C | - | 15 kOhm | 0.0625 W | - | Automotive | - | - | - | - | - | - | - | - | 1 | 1 mm | 0.5 mm | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFBE000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 20.2 A | - | - | 13.59 mm | 13.97 mm | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFBJ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAQ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1A12A0XX ABB | In Stock | - | - | - | - | - | - | - | ABB | Z1A12A0XX | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | Z1BD00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | ± 25ppm/°C | - | 121 kOhm | 160 mW | - | Precision High Power | - | - | - | - | - | - | - | - | ± 0.1% | 1.55 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BCUFBK200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/°C | - | 1.2 Ohm | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | - | 1 | 1 | 0.5 | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1BDUHAC000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |