- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Core Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Description of Terminals | Direction Type | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Peak Pulse Power Dissipation | Qualification | Resistance @ 25C | Standard Frequency | Supplier Package | Termination Method | Thermal Time Constant | Tolerance Voltage | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Technology | Resistor Type | Frequency Stability | Pin Count | Housing Color | Lead Spacing | Configuration | Plating | Cable Length | Test Current | Inductance Tolerance | Self Resonant Frequency | ESD Protection | Varistor Voltage | Resistance Tolerance | Stud Size | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | - | - | ABB | Z6HYETBC000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | IEC | - | - | - | Beryllium Copper | - | - | ABB | Z6HYETBE000A000000XX | - | FIXED | - | - | - | - | - | Crimp | - | - | 24 AWG | -55 to 150 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | 0.152 m | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURBN200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | Z6LJ00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | ABB | Z6LJ00B00000000000XX | - | Through Hole | 600 W | - | - | - | DO-15 | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | 1 mA | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURAA000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | - | - | - | Nylon | Right Angle | - | Copper Alloy | - | - | ABB | Z6LK00B00000000000XX | - | Cable Mount | - | - | - | - | - | IDT | - | - | - | -55 to 105 °C | - | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 51.51 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | UL | - | - | - | - | - | - | ABB | Z6VJURBB000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | Tie | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | Z6LK00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 2.1000 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURAQ200A000000XX | - | DRAWOUT | - | AEC-Q200 | - | - | - | - | - | - | - | - | 150.0000 ppm/°C | - | 3 MOhm | - | - | - | 1.0000 W | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6.35 mm | 3.18 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VKUSAN200A000000XX | - | Surface Mount | - | - | - | 156.25 MHz | CLCC | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURBD000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | Straight | - | - | - | - | ABB | Z6VJURAB000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -65 to 165 °C | - | UHF Reducing Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | 0.8mm dia. x 25mm Y kink Lead | - | ABB | Z6VKUSBB000A000000XX | 3 W | Through Hole | - | - | 16 Ohm | - | Radial | - | 70 s | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURAF000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Ceramic | UL | - | - | - | - | - | - | ABB | Z6VJURAK200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 1.8 GHz | - | - | - | - | - | 1.7 mm | 0.9 mm | ||
Tiny WHSL | In Stock | - | - | - | Copper | - | UL | - | - | - | - | - | - | ABB | Z6VJURBJ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | 16 to 14, 16 AWG | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 2.84 mm | - | 24.21 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | 10% | - | - | - | ABB | Z6VKUSAQ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 13 x 4 x 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VJURBE000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | ABB | Z6VKUSAJ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | 10 % | - | -55 to 125 °C | - | - | - | - | - | 0.004 pF | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | 47 V | - | - | - | 5.7 mm | - |