- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Direction Type | Manufacturer | Manufacturer Part Number | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Output Enables per Chip | Pole Throw Configuration | Standard Frequency | Supplier Package | Switch Configuration | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Power Rating | Contact Type | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Polarity | Configuration | Cable Length | Family | Logic Function | Test Current | Shielded | Screening Level | ESD Protection | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Pre-Tin | UL | Nylon 66 | Straight | Brass | - | ABB | ZABCUFAN200A000000XX | - | Through Hole | - | - | - | - | - | Solder | - | - | - | -30 to 105 °C | - | - | - | - | Header | - | - | 2.0000 mm | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 9.8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZABDUHAE000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | UL | - | - | Stainless Steel | - | ABB | ZABCUFAD000A000000XX | - | Surface Mount | - | SPST | - | - | OFF (ON) | - | - | - | - | -35 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZABDUHBD000A000000XX | 7@5V ns | Surface Mount | 2 Low | - | - | LLCC | - | - | Military grade | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | 20 | - | Non-Inverting | - | - | - | Buffer/Line Driver | - | - | Military | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | Melamine | - | Silver Alloy | - | ABB | ZABDUHBC000A000000XX | - | Panel Mount | - | SP3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZABDUHAQ200A000000XX | - | Through Hole | - | - | - | - | - | - | - | - | - | -40 to 90 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.05 mm | - | ||
Tiny WHSL | In Stock | - | - | Gold | UL | - | - | Copper Alloy | - | ABB | ZABDUHBE000A000000XX | - | FIXED | - | - | - | - | - | Crimp | - | - | 26 AWG | -55 to 150 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | ABB | ZABDUHBJ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZABN00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEAE000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEAA000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPMODU Board-to-Boad & Wire-to-Board Connectors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEBD000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEAJ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEAN200A000000XX | - | Surface Mount | - | - | 300 MHz | CLCC | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 2.5400 | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | LVDS | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | Uni-Directional | ABB | ZABPEFAF000A000000XX | - | Through Hole | - | - | - | Case 1.5KE | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1 mA | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEBF000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEAB000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABNEEBE000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | IEC | - | Straight | Phosphor Bronze | - | ABB | ZABPEFBA000A000000XX | - | Cable Mount | - | - | - | - | - | Crimp | - | - | 22 to 18, 22 AWG | - | - | Connector Headers and PCB Receptacles | - | - | Receptacle | - | Signal | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 21 mm | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | ABB | ZABPEFAD000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | 100 V | - | - | ± 10ppm/°C | - | - | 10 kOhm | - | 100 mW | - | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | 2 mm | 1.25 mm |