- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Percentage of Resistance Tolerance @ 25C | Resistance @ 25C | Sensitivity Index | Standard Frequency | Supplier Package | Terminate To | Termination Method | Thermal Time Constant | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pitch | Frequency Stability | Pin Count | Housing Color | Lead Spacing | Cable Length | Family | Screening Level | Diode Configuration | Repetitive Peak Reverse Voltage | Stud Size | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABPEFAE000A000000XX | 200 mW | Through Hole | ±5 % | 6800 Ohm | 3980 K | - | Radial | - | - | 12 s | - | -40 to 125 °C | NTC | - | - | - | - | 2 | - | - | - | - | Extended Industrial | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel | IEC | - | - | - | - | - | ABB | ZABPEFAJ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | 12 to 10, 12 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 25.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | Application Tooling | - | ABB | ZABPEFBC000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | Application Tooling | - | - | - | - | - | - | - | - | 266233 | - | - | - | - | - | 162.05 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABPEFAC000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABNEEBK200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 60 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 5% | - | - | ABB | ZABQ00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | 5 mm | - | - | - | - | - | - | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | - | - | - | - | Beryllium Copper | ABB | ZABNEEBN200A000000XX | - | FIXED | - | - | - | - | - | - | Crimp | - | 26 AWG | -55 to 150 °C | - | Pin | - | - | - | - | - | - | 0.609 m | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGAE000A000000XX | - | Surface Mount | - | - | - | 100 MHz | CLCC | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | 25 ppm | 4 | - | - | - | - | - | - | - | - | CMOS | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABPEFBD000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 5.0800 | - | 4 | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABPEFBE000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | Straight | - | - | - | ABB | ZABPEFBQ200A000000XX | - | Cable Mount | - | - | - | - | - | Coaxial Cable | Crimp | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.61 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGAA000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABPEFAA000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGAK200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGBC000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | Tin | - | IEC | Nylon 46 | Right Angle | - | - | Beryllium Copper | ABB | ZABQEGBA000A000000XX | - | Through Hole | - | - | - | - | - | - | Solder | - | 24 to 18, 24 AWG | -40 to 125 °C | - | Receptacle | - | 2.5000 mm | - | - | White | - | - | - | - | - | - | - | - | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGBB000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGBF000A000000XX | - | Surface Mount | - | - | - | 25 MHz | CSMD | - | - | - | - | -40 to 85 °C | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | - | HCMOS | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABQEGBJ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | 91 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | - | ABB | ZABREHAF000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | 7 | 5 mm |